Tripp Lite logo

Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50291
Info modified on:
10 Aug 2024, 11:46:03
Bullet Points Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter:
  • - Adds fast, reliable Bluetooth 5.0 LE+EDR Class 2 accessibility to your PC or laptop
  • - Supports data transfer speeds up to 3 Mbps to a wireless range up to 165 ft.
  • - Connects up to 7 devices simultaneously, including printers, speakers and headsets
  • - Backward compatible with previous Bluetooth versions, including 1.1, 1.2, 2.0, 3.0 and 4.0
  • - Built-in security keeps your pairing, encryption and authentication info confidential
Warranty:
3-year limited
Long product name Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter:

Mini Bluetooth 5.0 (Class 2) USB Adapter

Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter:

Add Bluetooth 5.0 Wireless Capability to Your Computer or Laptop
This low-profile Bluetooth 5.0 (Class 2) USB adapter connects to your PC or laptop’s USB-A port to provide instant Bluetooth wireless capability. Compliant with Bluetooth 5.0 LE+EDR Class 2 standards, the U261-001-BT5 is ideal for wireless communication between your computer and up to seven Bluetooth 5.0 devices at the same time, including smartphones, tablets, keyboards, mice, headsets and printers.

Broadcasts a Wireless Signal up to 165 ft.
The USB adapter has a wireless range up to 165 feet (50 meters) and supports data transfer speeds up to 3 Mbps. Built-in security measures ensure your pairing, encryption and authentication information remains private.

Convenient Low-Profile Design Keeps You Connected as Long as You Like
This Bluetooth adapter protrudes less than 3/16 of an inch (about five millimeters) from the USB port, so it can remain connected while your laptop is inside a sleeve, briefcase or backpack. It’s backward compatible with previous Bluetooth versions, so you can use the adapter to connect older devices.

Short summary description Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter:

Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter, Wireless, USB, Bluetooth, 3 Mbit/s, Black

Long summary description Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter:

Tripp Lite U261-001-BT5 Mini Bluetooth 5.0 (Class 2) USB Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: Bluetooth. Maximum data transfer rate: 3 Mbit/s. USB powered. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.