location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-P20II (101)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CJ99101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946709277
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Safety Data Sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C31CJ99101 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-new, compact and stylish design Features an ergonomic and light form-factor that's intuitive to use
  • - Print anywhere, anytime Perfect for on-the-go environments, including in-vehicle applications
  • - Extremely robust and reliable Improved impact resistance, and IP54-rated for dust and water ingress
  • - Easy to set-up and configure Supplies with "Quick-start" sheet with QR-code links to video guides
Warranty: 12 months
Long product name Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer :
The long product name of Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, USB-C, 203 × 203 dpi, 100 mm/s, 79 x 120 x 46 mm, 216 g
More>>>
Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer:
The official description of Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional performance

With Epson's TM-P20II 2-inch portable receipt printer, you get even greater levels of versatility, connectivity, ease-of-use and durability.


Sporting an all-new, ultra-light and stylish design, Epson's TM-P20II portable receipt printer offers a range of new and advanced features, as well as enhanced durability. Providing outstanding flexibility, reliability, connectivity and ease-of-use, it's perfect for busy, on-the-go environments such as retail, hospitality and in-vehicle applications.

Delivering exceptional performance in a compact, stylish and ultra-light design, the all-new TM-P20II is ideal for anyone who needs receipt printing on-the-go. Now also approved for in-vehicle applications, it’s even more robust than ever, providing increased impact resistance and protection to IP54 standards, and can be easily mounted onto a belt, or shoulder carried. With USB-C connectivity, plus support for Bluetooth 5.0 “classic” and low-energy modes, it provides excellent range, seamless pairing and reliable all-day battery life, while its Wi-Fi 5 capability means that it offers excellent wireless performance, including a Wi-Fi “Direct” mode, enabling direct connection of up to 8 devices without the need to connect to a network or hotspot. Supplied with a comprehensive “quick start” sheet, which includes QR-codes that link to video guides, set-up and configuration is fast and easy.

Short summary description Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer:
This short summary of the Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-P20II (101), Thermal, Mobile printer, 203 x 203 DPI, 100 mm/sec, Top & front, 75 µm

Long summary description Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer:
This is an auto-generated long summary of Epson TM-P20II (101) 203 x 203 DPI Wired & Wireless Thermal Mobile printer based on the first three specs of the first five spec groups.

Epson TM-P20II (101). Print technology: Thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Paper loading type: Top & front, Printing media thickness: 75 µm, Maximum printing width: 5.8 cm. Connectivity technology: Wired & Wireless, USB connector: USB Type-C. Product colour: Black. Power source type: DC, AC input voltage: 7.2 V, Battery capacity: 1240 mAh

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)