Roxio logo

Roxio TOAST 6 TITANIUM 6.0 CD burning

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18393
Info modified on:
07 Mar 2024, 15:34:52
Long product name Roxio TOAST 6 TITANIUM 6.0 CD burning:

TOAST 6 TITANIUM 6.0 PACK 10 FR (NMS)

Short summary description Roxio TOAST 6 TITANIUM 6.0 CD burning:

Roxio TOAST 6 TITANIUM 6.0, CD burning, Power Macintosh G3 or later (G4 or higher recommended for faster video encoding), Mac OS X v10.2 (Jaguar) or later (installing latest system updates is recommended), CD/DVD, MAC

Long summary description Roxio TOAST 6 TITANIUM 6.0 CD burning:

Roxio TOAST 6 TITANIUM 6.0. Type: CD burning. Minimum processor: Power Macintosh G3 or later (G4 or higher recommended for faster video encoding), Compatible operating systems: Mac OS X v10.2 (Jaguar) or later (installing latest system updates is recommended). Media types supported: CD/DVD. Platform: MAC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.