location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XH610 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005171 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:47:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle XH610 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (14.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5L sized PC Black
  • - 2 SO-DIMM Maximum internal memory: 64 GB DDR4-SDRAM
  • - HDD & SSD 2.5"
  • - On-board graphics card
  • - Ethernet LAN
Long product name Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation :
The long product name of Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel LGA1700, Intel H610, 2 x DDR4 SODIMM (max.64GB), HDMI + Display + D-Sub (VGA), 2.5 GbE LAN + 1Gb/s LAN, 120W
More>>>
Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation:
The official description of Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combination of Connectivity and High Computing. Exceptional Reliability and Optimization to Your Business
Shuttle XPC slim 3-liter XH610/XH610V is equipped with Intel® H610 chipset that supports Intel® 12th LGA1700 65W processors and delivers 4K UHD video content. Up to three displays can be used simultaneously via one HDMI 2.0b, one DisplayPort, and one VGA. Feature an extra storage expansion that supports three 2.5” HDD/SSD storage drives or one 3.5” HDD (with an optional PHD4). Besides, the series includes 4 x USB 3.2 Gen1 (Include one Type-C), 4 x USB 2.0, Intel® 1G + Intel® 2.5G LAN, 2 x M.2, and 2 x RS232 to perform its rich I/O capabilities. In addition, another optional accessory PCM31 can be chosen to support a max of five RS232 ports to connect peripheral devices and deliver a robust performance that can drive highly interactive kiosks, vending machines, digital signage, and surveillance applications.

Short summary description Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation:
This short summary of the Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation, 3.5L sized PC, PC barebone, Intel H610, LGA 1700, DDR4-SDRAM, M.2, PCI Express, Serial ATA III

Long summary description Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation:
This is an auto-generated long summary of Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation based on the first three specs of the first five spec groups.

Shuttle XPC slim Barebone XH610 - S1700, Intel H610, 1xDP, 1xHDMI, 1x VGA, 2x COM (RS232), 2x LAN (2.5G and 1G), 1x slim5.25", 2x 3.5", 2x M.2, 24/7 permanent operation. Chassis type: 3.5L sized PC, Product type: PC barebone. Motherboard chipset: Intel H610, Processor socket: LGA 1700, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 120 W

Processor
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2133, 2400, 2666, 2933, 3200 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
ECC
No
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
Storage drive interface
M.2, PCI Express, Serial ATA III
NVMe
Yes
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
1
DisplayPort version
1.4a
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
COM ports quantity
2
DC-in jack
Yes
Expansion slots
Number of M.2 (M) slots
1
Design
Chassis type *
3.5L sized PC
Product colour *
Black
Cooling type *
Active
Design
LED indicators
HDD, Power
Cable lock slot
Yes
Cable lock slot type
Kensington
Product type *
PC barebone
Performance
Motherboard chipset
Intel H610
Processor socket
LGA 1700
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®
BIOS type
AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Power
Power supply type *
External AC adapter
Power supply
120 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
6.32 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
200 mm
Depth
238 mm
Height
72 mm
Weight
2.2 kg
Package weight
3.5 kg
Packaging content
Quick start guide
Yes
Drivers included
Yes
Other features
Country of origin
China
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)