location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 625 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
625 FHD Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y7L1AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786757792 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 18:30:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 625 FHD Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hop on video calls looking sharp from the start with FHD 1080p at 30 FPS, HD 720p at 60 FPS, auto color and backlight correction.
  • - Forget memorizing complicated passwords and make the login process seamless thanks to Windows Hello facial recognition compatibility. [1]
  • - Zoom Certified and compatible with leading conferencing apps, this webcam helps you show up at your best wherever you are.
  • - Capture anything by simply pointing it where you want to with a 360° swivel, 90° down tilt and 66°, 78°, or 92° adjustable field of view.
  • - With a webcam that automatically keeps your image looking sharp and great, you can stay focused on the conversation. Zoom in and out as you need with crisp definition.
  • - Additional peace of mind with the physical privacy cover. Plus, always know when you’re live thanks to the activity light.
  • - Two noise-canceling microphones help you hear and be heard with crisp clarity, even if there’s noise in the background.
  • - HP is committed to reducing plastic in landfills and oceans. This webcam contains 71% post-consumer recycled plastic and 100% recyclable packaging. [3,4]
Warranty: HP standard one-year limited warranty
Long product name HP 625 FHD Webcam :
The long product name of HP 625 FHD Webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

625 FHD Webcam
More>>>
HP 625 FHD Webcam:
The official description of HP 625 FHD Webcam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say Hello to Looking Good

Short summary description HP 625 FHD Webcam:
This short summary of the HP 625 FHD Webcam data-sheet is auto-generated and uses the product title and the first six key specs.

HP 625 FHD Webcam, 4 MP, 1920 x 1080 pixels, Full HD, USB, Black, Clip

Long summary description HP 625 FHD Webcam:
This is an auto-generated long summary of HP 625 FHD Webcam based on the first three specs of the first five spec groups.

HP 625 FHD Webcam. Megapixel (approx.): 4 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product colour: Black, Mounting type: Clip. Width: 95 mm, Depth: 65.5 mm, Height: 55.5 mm. Package width: 124 mm, Package depth: 106 mm, Package height: 63 mm

Simply Secure
Simply Secure

Take center stage confidently knowing your security is in good hands and make the login process seamless with Windows Hello[1] face authentication. Plus, the physical privacy cover lets you decide when to share, and the activity light reminds you when you’re live.

You're in Control
You're in Control

Stay in control of how you present yourself by customizing your Full HD webcam settings in Poly Lens[2]. Take control of the perfect angle with digital zoom, adjustable field of view, and specific image controls like brightness and more.

Performance
Megapixel (approx.) *
4 MP
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Zoom capability
Yes
Design
Built-in microphone *
Yes
Number of microphones
2
Noise-canceling
Yes
Interface *
USB
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
Design
Tilt angle range
0 - 90°
Weight & dimensions
Width
95 mm
Depth
65.5 mm
Height
55.5 mm
Weight
181 g
Packaging data
Package width
124 mm
Package depth
106 mm
Package height
63 mm
Package volume
259 cm³
Package weight
259 g
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 625 FHD Webcam:
Disclaimer

[1] Requires PC with Windows 10 or higher.
[2] Requires downloadable software on Poly.com/lens. Host PC requires Windows 10 or higher.

Technical specification disclaimers
The functionality of your peripherals may vary based on your VDI vendor, UC application and OS. Please check with your application’s website. Some examples are provided below: 1. Citrix: a. https://docs.citrix.com/en-us/citrix-virtual-apps-desktops/multimedia/opt-ms-teams.html b. https://docs.citrix.com/en-us/citrix-virtual-apps-desktops/1912-ltsr/multimedia/opt-ms-teams.html 2. Zoom: https://support.zoom.us/hc/en-us/articles/360031441671-VDI-client-features-comparison 3. Vmware: https://kb.vmware.com/s/article/86475 4. Igel: https://kb.igel.com/igelos-11.08.330/en/poly-headsets-compatibility-with-igel-os-88018889.html
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.