icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Samsung logo

Samsung G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60232
Info modified on:
15 Aug 2024, 08:55:00
Short summary description Samsung G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung G55T, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung G55T. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.