Alienware logo

Alienware AW2523HF LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172172
Info modified on:
27 May 2024, 15:03:47
Short summary description Alienware AW2523HF LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2523HF, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LCD, 0.5 ms, Black

Long summary description Alienware AW2523HF LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2523HF. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.