location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet Ink Advantage Ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Q369A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029095503 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 19:41:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF
  • - Print, copy, scan, wireless
  • - Print speed up to 7.5 ppm (black) and 5.5 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: One-year limited hardware warranty
Long product name HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF :
The long product name of HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet Ink Advantage Ultra 4828 All-in-One Printer
More>>>
HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF:
The official description of HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Helping students succeed – for an ultra-low cost

Short summary description HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF:
This short summary of the HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF:
This is an auto-generated long summary of HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF based on the first three specs of the first five spec groups.

HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Simple setup. Simple printing.

Get started fast with simple setup that guides you through each step, using HP Smart app.[2]
Easily handle tasks and get a lot from one device – print, scan, and copy.
Easily print everyday documents from your smartphone, using HP Smart app.[2]
With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone.[2]

Worry-free wireless[1]

Get better range and faster, more reliable connections using dual-band Wi-Fi® with self-reset.[1]
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[3]
Built-in wireless capabilities let you easily access, print, and share resources on a network.[4]
Get connected and start printing. Easily connect your printer to your computer with the built-in USB port.[5]

Up to 2,600 black and 1,400 colour pages in the box[6]

Count on thousands of pages right out of the box. Get up to 2,600 black and 1,400 colour pages in the box.[6]
Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents and photos.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
7.5 ppm
Print speed (ISO/IEC 24734) colour
5.5 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
64 MB
Performance
Built-in processor
Yes
Processor frequency
180 MHz
Sound power level (printing)
6.4 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (PowerSave)
0.1 W
Power consumption (sleep)
1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.17 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Non-operating altitude
0 - 4500 m
Certificates
Certification
EN 55032:2015 / CISPR 32:2015 Class B, EN 55024:2010 / CISPR 24:2010, EN 55035:2017 / CISPR 35:2016, EN 61000-3-2:2014 / IEC 61000-3-2:2014, EN 61000-3-3:2013 / IEC 61000-3-3:2013, FCC CFR 47 Part 15 Class B, ICES-003, Issue 6 Class B, EN 301 489-1 V2.1.1:2017, EN 301 489-17 V3.1.1:2016
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Sustainable technologies and materials
20% post-consumer recycled plastic; Recyclable through HP Planet Partners
Weight & dimensions
Width
424 mm
Depth
410 mm
Height
245 mm
Weight
3.42 kg
Packaging data
Package width
475 mm
Package depth
242 mm
Package height
405 mm
Package weight
6.19 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1300 pages
Included cartridge capacity (CMY)
700 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
331 g
Layers per pallet
5 pc(s)
Products per pallet
50 pc(s)
Technical details
Master (outer) cases per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2162 mm
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2162 mm (48 x 40 x 85.1")
Pallet weight (imperial)
330.2 kg (728 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DeskJet Ink Advantage Ultra 4828 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF:
Disclaimer

[1] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting . Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps). Internet access required and must be purchased separately.
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting . Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com . Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores.
[3] Mobile device needs to support Bluetooth v4.2+ and be enabled. A mobile app such as HP ePrint or HP Smart must be installed and opened for printing. Mobile device must be within 1.52 m (5 feet) of the printer. For details, see http://www.hp.com/go/bleprinting . Bluetooth is a trademark owned by its proprietor and used by HP under license.
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting . Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[5] USB cable not included; purchase separately.
[6] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies

Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 and 5 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com . Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.13 High Sierra and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. Mopria®, the Mopria® Logo, and the Mopria Alliance™ word mark and logo are registered and/or unregistered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited
Weight vary as per configuration
For more information about page yields for replacement cartridges see http://hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.
Based on cloud storage
Set by Fax service Provider
Program availability varies. For details, see http://www.hp.com/recycle.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2, and is expressed as percent of total weight of plastic.