HP logo

HP Elite 800 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20447
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP Elite 800 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-12500 (18MB Cache)
  • - 16GB (4800MHz) DDR5-SDRAM (1 x 16) & 256GB SSD
Long product name HP Elite 800 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Intel Core i5-12500 (18MB Cache), 16GB DDR5-SDRAM, 256GB SSD, Intel UHD Graphics 770, LAN, Windows 10 Pro 64-bit

HP Elite 800 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Optimized for expandability

The HP Elite 800 SFF Desktop PC delivers uncompromising performance, expandability, and reliability in a space-saving design. Equipped with the latest Intel® processor[2], speedy storage, and memory, this is the right PC for big jobs performed in smaller workspaces.

Short summary description HP Elite 800 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP Elite 800 G9, Intel® Core™ i5, i5-12500, 16 GB, 256 GB, Windows 10 Pro, 64-bit

Long summary description HP Elite 800 G9 Intel® Core™ i5 i5-12500 16 GB DDR5-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP Elite 800 G9. Processor family: Intel® Core™ i5, Processor model: i5-12500. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 5.4 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.