location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro 2K Webcam – WB5023

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Pro 2K Webcam – WB5023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB5023-DEMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184687567 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:21
The date of the most recent change of this product data-sheet in Icecat.
Dell Peripheral Manager User’s Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Webcam WB5023 Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL WB5023-DEMEA user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro 2K Webcam – WB5023
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2560 x 1440 pixels 60 fps
  • - Full HD
  • - Built-in microphone
  • - Face tracking Privacy camera
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Warranty: 3 Years
Long product name DELL Pro 2K Webcam – WB5023 :
The long product name of DELL Pro 2K Webcam – WB5023. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 2K Webcam
More>>>
DELL Pro 2K Webcam – WB5023:
The official description of DELL Pro 2K Webcam – WB5023 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional 2K QHD webcam with industry-leading video quality and picture clarity, certified for Microsoft Teams and Zoom.

Short summary description DELL Pro 2K Webcam – WB5023:
This short summary of the DELL Pro 2K Webcam – WB5023 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Pro 2K Webcam – WB5023, 2560 x 1440 pixels, Full HD, 60 fps, 1280x720@24fps, 1280x720@30fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@30fps, 1920x1080@60fps,..., 4x, Auto

Long summary description DELL Pro 2K Webcam – WB5023:
This is an auto-generated long summary of DELL Pro 2K Webcam – WB5023 based on the first three specs of the first five spec groups.

DELL Pro 2K Webcam – WB5023. Maximum video resolution: 2560 x 1440 pixels, Camera HD type: Full HD, Maximum frame rate: 60 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 11

Stunning clarity
Stunning clarity

The large Sony STARVIS™ sensor in this 2K QHD, 1440p camera takes in substantial light to give you vibrant picture clarity and a vivid image.

Look your best with Advanced Image Signal Processing
Look your best with Advanced Image Signal Processing

Digital Overlap HDR (DOL-HDR) delivers true-to-life color in extreme lighting environments.

Temporal (3D) and Spatial (2D) Noise Reduction automatically eliminates motion blur and grainy images in low light.

Facial Detection Auto Exposure (FDAE) balances harsh lighting on your face for optimal image quality.

Spotlight's on you
Spotlight's on you

AI Auto Framing keeps you center-framed even as you move and shift, so the focus is always on you.

Deliberate design, inside and out
Deliberate design, inside and out

Communicate clearly no matter what's going on around you with the noise reduction mic built into this sleek webcam.

Limit distractions on-screen and behind the scenes with the integrated mounting clip that doesn't block your screen.

Privacy and protection with a shutter cap that magnetically snaps on and off and stows behind the webcam for handy safekeeping.

Compatible with multiple operating systems for a seamless collaboration experience. For information on OS support, please refer to the Technical Specifications.

Design how they see you
Design how they see you

Dell Peripheral Manager software offers an amazing range of features like HDR, AI Auto Framing, different Fields of View, Presets allowing you to easily customize settings based on your preferences. Look your best every time with the Dell Pro Webcam.

The story is currently unavailable. Please, contact us.
Performance
Maximum video resolution *
2560 x 1440 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Resolution at capture speed
1280x720@24fps, 1280x720@30fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@30fps, 1920x1080@60fps, 2560x1440@24fps, 2560x1440@30fps
Auto focus
Yes
Zoom capability
Yes
Digital zoom
4x
Face tracking *
Yes
Focus adjustment
Auto
Privacy camera
Yes
Privacy type
Privacy shutter
Noise reduction
Yes
Diagonal field of view
78°
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
Cable length
1.5 m
LED indicators
Yes
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL Pro 2K Webcam – WB5023:
Disclaimer

Actual configuration might differ from illustration