Goobay logo

Goobay USB-C to VGA Adapter Cable, 1.8 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3202
Info modified on:
11 May 2023, 09:41:38
Bullet Points Goobay USB-C to VGA Adapter Cable, 1.8 m:
  • - Application - USB-C™ to VGA adapter cable for transferring video signals from the Mac/PC to e.g. an external monitor, TV or projector with VGA input
  • - Resolutions - The USB-C™ to VGA adapter cable supports screen resolutions up to 1920 x 1080p @ 60 Hz
  • - Plug & Play - The USB-C™/VGA adapter cable can be used without installing any drivers
Long product name Goobay USB-C to VGA Adapter Cable, 1.8 m:

USB-C to VGA Adapter Cable, 1.8 m

Short summary description Goobay USB-C to VGA Adapter Cable, 1.8 m:

Goobay USB-C to VGA Adapter Cable, 1.8 m, 1.8 m, USB Type-C, VGA (D-Sub), Male, Male, Straight

Long summary description Goobay USB-C to VGA Adapter Cable, 1.8 m:

Goobay USB-C to VGA Adapter Cable, 1.8 m. Cable length: 1.8 m, Connector 1: USB Type-C, Connector 2: VGA (D-Sub). Weight: 60 g. Quantity per pack: 1 pc(s), Package type: Box

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.