location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CP-220 Direct photo printer 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-220 Direct Photo printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9368A007
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CP-220 Direct photo printer 300 x 300 DPI :
The long product name of Canon CP-220 Direct photo printer 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CP-220 Direct Photo printer
More>>>
Canon CP-220 Direct photo printer 300 x 300 DPI:
The official description of Canon CP-220 Direct photo printer 300 x 300 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CP-200 Digital printer, 6 x 4inch, 1ppm, 300x300dpi. The Card Photo Printer CP-200 is 40% smaller and 17% lighter than previous Canon models. The petite design makes it small enough to be kept in a drawer, yet stylish enough to look right at home in the living room. To expand printing possibilities. To print a photo, the camera is directly connected to the Card Photo Printer CP-200 with the cameras' standard USB cable. A simple menu on the camera allows print size, type and quantity to be selected. Within approximately 85 seconds of hitting 'print', the process for a superb postcard size print, is complete. Canon uses dye-sublimation technology to reproduce photo-grade tones. The Card Photo Printer CP-200 builds up full color images by merging three separate colour layers; yellow, magenta and cyan.
* Compact and lightweight Canon Direct Printer
* Easy to use - no PC required
* Highly finished, durable colour photo prints
* Multiple media print types and sizes
* Canon Direct Print compatible and designed ready for PictBridge

Short summary description Canon CP-220 Direct photo printer 300 x 300 DPI:
This short summary of the Canon CP-220 Direct photo printer 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CP-220 Direct Photo printer, 300 x 300 DPI

Long summary description Canon CP-220 Direct photo printer 300 x 300 DPI:
This is an auto-generated long summary of Canon CP-220 Direct photo printer 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon CP-220 Direct Photo printer. Maximum resolution: 300 x 300 DPI

Printing
Maximum resolution *
300 x 300 DPI
Time to first page (colour, normal)
8.5 s
Features
Market positioning *
Home & office
Weight & dimensions
Weight
820 g
Other features
Dimensions (WxDxH)
170 x 119 x 54.8 mm
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP and OS 9.0 - 9.2, OS X v10.1 / v10.2.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:30:55
Uk has collected 3 expert reviews for Canon CP-220 Direct photo printer 300 x 300 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
bobatkins.com
Updated:
2011-09-25 21:30:47
Canon have recently released two new printers, the CP-220 and CP-330. Both are small format portable dye-sub printers. The major difference is that the CP-330 has built in Li-ion battery power, while the CP-220 requires line power. Both can be operat...
0%
Brand Image Product code Product Stock Price from
Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI
(show image)
0325B008 CP-710 SELPHY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)