DELL logo

DELL WB5023 webcam 2560 x 1440 pixels USB 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56519
Info modified on:
13 May 2024, 10:30:12
Short summary description DELL WB5023 webcam 2560 x 1440 pixels USB 2.0 Black:

DELL WB5023, 2560 x 1440 pixels, Full HD, 60 fps, 1280x720@24fps, 1280x720@30fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@30fps, 1920x1080@60fps,..., 4x, Auto

Long summary description DELL WB5023 webcam 2560 x 1440 pixels USB 2.0 Black:

DELL WB5023. Maximum video resolution: 2560 x 1440 pixels, Camera HD type: Full HD, Maximum frame rate: 60 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 11

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.