Creative Labs logo

Creative Labs Sound Blaster 5.1 Live, 20-pack Internal 5.1 channels PCI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12414
Info modified on:
18 Jan 2024, 17:31:11
Long product name Creative Labs Sound Blaster 5.1 Live, 20-pack Internal 5.1 channels PCI:

Sound Blaster 5.1 Live LS, 20-pack Bulk

Short summary description Creative Labs Sound Blaster 5.1 Live, 20-pack Internal 5.1 channels PCI:

Creative Labs Sound Blaster 5.1 Live, 20-pack, 5.1 channels, Internal, 24 bit, 100 dB, PCI

Long summary description Creative Labs Sound Blaster 5.1 Live, 20-pack Internal 5.1 channels PCI:

Creative Labs Sound Blaster 5.1 Live, 20-pack. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 100 dB. Host interface: PCI. Compatibility: PC. Minimum RAM: 64 MB, Minimum processor: Pentium III 500MHz. Compatible operating systems: Windows Me/2000/XP

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.