HP logo

HyperX 6L366AA Gaming Controller Black USB Gamepad PC, Xbox One, Xbox Series S, Xbox Series X

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110212
Info modified on:
15 Oct 2024, 09:22:42
Long product name HyperX 6L366AA Gaming Controller Black USB Gamepad PC, Xbox One, Xbox Series S, Xbox Series X:

HyperX Clutch Gladiate - Wired Gaming Controller - Xbox

HyperX 6L366AA Gaming Controller Black USB Gamepad PC, Xbox One, Xbox Series S, Xbox Series X:

The HyperX Clutch Gladiate is built for Xbox players that want a controller that can maximize their performance. This officially licensed wired Xbox controller features dual trigger locks and remappable rear buttons so you can optimize control for the way you play. Powerful dual rumble motors add immersion and intuitive force feedback cues. Clutch Gladiate’s textured grips help you keep a comfortable, secure grasp of the controller. It also features a 3.5mm stereo jack so you can easily connect your favorite wired headset.

Short summary description HyperX 6L366AA Gaming Controller Black USB Gamepad PC, Xbox One, Xbox Series S, Xbox Series X:

HyperX 6L366AA, Gamepad, PC, Xbox One, Xbox Series S, Xbox Series X, Wired, USB, Black, 2.95 m

Long summary description HyperX 6L366AA Gaming Controller Black USB Gamepad PC, Xbox One, Xbox Series S, Xbox Series X:

HyperX 6L366AA. Device type: Gamepad, Gaming platforms supported: PC, Xbox One, Xbox Series S, Xbox Series X. Connectivity technology: Wired, Device interface: USB. Product colour: Black, Cable length: 2.95 m. Power source: Cable. Width: 155 mm, Depth: 110.5 mm, Height: 64.7 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.