location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Cabinet PHASAK SERVER 19" 42U PHASAK 800 x 1000 Black - PHC 8142 (dissembled)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC 8142
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922045310
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 10:27:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy opening, locking, and disassembly of front and rear doors
  • - Security lock and DKP sheet metal side doors
  • - 4mm tempered glass front door
  • - Option to install 2 to 4 ventilation units
  • - 4 adjustable 1.5mm internal 19" mounting profiles
  • - High-resistance electrostatic RAL 9005 paint
  • - 1mm thick main metal frame
Warranty: 3 years
Long product name Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled) :
The long product name of Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack Cabinet PHASAK SERVER 19" 42U PHASAK 800 x 1000 Black - PHC 8142 (dissembled)
More>>>
Short summary description Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled):
This short summary of the Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled) data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled), Freestanding rack, 42U, 800 kg, Key lock, Rack rails, Adjustable feet

Long summary description Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled):
This is an auto-generated long summary of Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled) based on the first three specs of the first five spec groups.

Phasak Rack Cabinet SERVER 19" 42U 800 x 1000 Black - PHC 8142 (dissembled). Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 800 kg, Key lock, Adjustable feet, Rack rails. Weight: 115 kg. Product colour: Black