location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP9544 UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP9544
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9544 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304440161 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:53:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC AP9544 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC AP9544 UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network management card
  • - Easy to use
  • - Federal Communications Commission (FCC), ICES, REACH, RoHS
  • - 50 g
  • - Multicolour
Warranty: 2 years
Long product name APC AP9544 UPS accessory :
The long product name of APC AP9544 UPS accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Management Card for Easy UPS, 1-Phase, -5…45 °C, 0…95 %, 52 x 8 x 44 mm
More>>>
APC AP9544 UPS accessory:
The official description of APC AP9544 UPS accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Allows for secure remote monitoring and control of an individual Easy UPS On-Line via a web browser
interface or SNMP enabled system.

Short summary description APC AP9544 UPS accessory:
This short summary of the APC AP9544 UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP9544, Network management card, Multicolour, FCC Class A ICES-003 VCCI class A AS/NZS, 10,100,1000 Mbit/s, 52 mm, 80 mm

Long summary description APC AP9544 UPS accessory:
This is an auto-generated long summary of APC AP9544 UPS accessory based on the first three specs of the first five spec groups.

APC AP9544. Product type: Network management card, Product colour: Multicolour, Certification: FCC Class A ICES-003 VCCI class A AS/NZS. Ethernet LAN data rates: 10,100,1000 Mbit/s. Width: 52 mm, Depth: 80 mm, Height: 44 mm. Cables included: USB

Features
Product type *
Network management card
Product colour
Multicolour
Easy to use
Yes
Certification
FCC Class A ICES-003 VCCI class A AS/NZS
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Management features
Reset button
Yes
Weight & dimensions
Width
52 mm
Depth
80 mm
Height
44 mm
Weight & dimensions
Weight
50 g
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 95 m
Packaging content
Cables included
USB
Manual
Yes
Technical details
Sustainability certificates
Federal Communications Commission (FCC), ICES, REACH, RoHS
Warranty period
2 year(s)
Compliance certificates
Federal Communications Commission (FCC), ICES, REACH, RoHS
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)