location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Z11K07880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z11K07880
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892063070 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 12:24:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") Monitor Frameless display privacy filter
  • - Privacy
  • - 30°
Warranty: 24 months
Long product name Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27") :
The long product name of Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington 27" W9 Monitor Privacy Filter by Lenovo
More>>>
Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27"):
The official description of Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Narrows the field of vision on the monitor to +/- 30 degrees, helping you keep the information on your screen private and reducing the chances of a visual data breach. Filters out the harmful rays by up to 30%, easing eye strain and reducing the chances of blue light interrupting your natural sleep patterns. One side has a matte finish to reduce glare and fingerprints. The other side is glossy and provides a clearer view of the monitor. The anti-glare/matte surface uses a special antimicrobial film coating that prevents mildew and bacteria growth, which can cause stains and odours on the film.

Short summary description Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27"):
This short summary of the Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4Z11K07880, 68.6 cm (27"), Monitor, Frameless display privacy filter, Privacy

Long summary description Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27"):
This is an auto-generated long summary of Lenovo 4Z11K07880 display privacy filters Frameless display privacy filter 68.6 cm (27") based on the first three specs of the first five spec groups.

Lenovo 4Z11K07880. Maximum screen size: 68.6 cm (27"). Suitable for: Monitor, Type: Frameless display privacy filter. Limits viewing angle: 30°

Design
Suitable for *
Monitor
Type *
Frameless display privacy filter
Features
Display filter features *
Privacy
Limits viewing angle
30°
Brand compatibility
Lenovo
Ergonomics
Maximum screen size *
68.6 cm (27")
Weight & dimensions
Depth
0.44 mm
Packaging data
Package width
406 mm
Package depth
699 mm
Package height
6 mm
Package weight
703 g
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)