location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 67Q84AA customer display Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67Q84AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Q84AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548379644 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 00:03:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 67Q84AA customer display Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15") 1024 x 768 pixels Black
  • - LED backlight
  • - Touchscreen
  • - 2500:1
Long product name HP 67Q84AA customer display Black :
The long product name of HP 67Q84AA customer display Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15", VA, 60 Hz, XGA (1024 x 768), 8 bit, 2500:1, 2 x 2W, 4:3, 255 nits
More>>>
HP 67Q84AA customer display Black:
The official description of HP 67Q84AA customer display Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modernize without having to change your software

Engage your customers with a bright and responsive HP Engage 15” XGA Touch Screen Display that uses a standard 4:3 aspect ratio so most existing software applications will continue to be easily readable without having to make modifications.

Short summary description HP 67Q84AA customer display Black:
This short summary of the HP 67Q84AA customer display Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 67Q84AA, 38.1 cm (15"), 1024 x 768 pixels, Edge-LED, 2500:1, Black, 348.3 mm

Long summary description HP 67Q84AA customer display Black:
This is an auto-generated long summary of HP 67Q84AA customer display Black based on the first three specs of the first five spec groups.

HP 67Q84AA. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, LED backlighting type: Edge-LED. Product colour: Black. Width: 348.3 mm, Depth: 240.7 mm, Height: 304.4 mm. Quantity per pack: 1 pc(s), Package width: 416 mm, Package depth: 140 mm

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
LED backlight *
Yes
LED backlighting type
Edge-LED
Touchscreen *
Yes
Contrast ratio
2500:1
Features
Product colour
Black
Weight & dimensions
Width
348.3 mm
Depth
240.7 mm
Height
304.4 mm
Weight
4.71 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
416 mm
Package depth
140 mm
Package height
330 mm
Country Distributor
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)