location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GNC-0112 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867228913 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:32:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10/100/1000Mbps wire speed transmission and reception
  • - Built-in Wake-on-LAN feature to startup computers remotely
  • - High-speed gigabit network card with PCI Express v1.1 compliant
  • - Supports single-lane PCI Express for link transmission speed at up to 2.5Gbps
  • - Supports IEEE 802.1P Layer 2 Priority Queuing for improving traffic flow
  • - 802.1Q tag-based VLAN allows network segmentation to enhance performance and security
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • - Compatible with Windows XP/7/10, Server 2003 and Linux
Long product name LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket :
The long product name of LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit PCIe Network Card, 1 x RJ45
More>>>
LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket:
The official description of LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GNC-0112 Gigabit network card facilitates high-speed connectivity within network, with PCI Express (v1.1 compliant) supporting speeds of up to 2.5 Gbps. Wake-on-LAN functionality allows remote start-up. GNC-0112 Supports IEEE 802.1P Layer 2 Priority Queuing for improving traffic flow. IEEE 802.1Q VLAN allows network segmentation, further enhancing performance and security.

Short summary description LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket:
This short summary of the LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s, Black, Green, Silver

Long summary description LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket:
This is an auto-generated long summary of LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket based on the first three specs of the first five spec groups.

LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Black, Green, Silver

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.1ab, IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Design
Component for *
PC
Product colour
Black, Green, Silver
Internal *
Yes
Chipset
Broadcom BCM5751
LED indicators
Activity, Link
Certification
CE RoHS
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows XP
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
82 mm
Depth
56 mm
Height
20 mm
Weight
45.6 g
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
LevelOne Gigabit USB-C Network Adapter LevelOne Gigabit USB-C Network Adapter
(show image)
USB-0402 Gigabit USB-C Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit USB Network Adapter, USB Hub LevelOne Gigabit USB Network Adapter, USB Hub
(show image)
USB-0503 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit USB-C Network Adapter with USB Hub LevelOne Gigabit USB-C Network Adapter with USB Hub
(show image)
USB-0504 Gigabit USB-C Network Adapter with USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)