location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L27e-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66BEKAC2IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348325523 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:33
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 66BEKAC2IT user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - VGA, HDMI
Warranty: 3-year
Long product name Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultra-thin 27-inch In-Plane Switching panel of the L27e-30 with 3-side near-edgeless design delivers quality visuals as well as a modern look. The L27e-30 has adopted a stylish sculpted stand with phone holder and cable management groove. Users can easily become immersed in entertainment with a 75Hz refresh rate and free-sync while Eye Comfort certified eyecare technology reduces eye fatigue even after long hours. With Artery software loaded, users can adjust monitor settings with the convenient interface.

Short summary description Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L27e-30, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo L27e-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo L27e-30. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.3114 x 0.3114 mm
Pixel density
82 ppi
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Colour gamut standard
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (max)
24 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
391340
Weight & dimensions
Width (with stand)
612.5 mm
Depth (with stand)
174.9 mm
Height (with stand)
475.8 mm
Weight (with stand)
4.53 kg
Width (without stand)
612.5 mm
Depth (without stand)
43.2 mm
Height (without stand)
367.7 mm
Weight (without stand)
3.6 kg
Bezel width (side)
2.5 mm
Bezel width (top)
2.5 mm
Bezel width (bottom)
2.24 cm
Packaging data
Package width
710 mm
Package depth
126 mm
Package height
455 mm
Package weight
6.35 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
HDMI cable length
1.8 m
Power cable length
1.8 m
Other features
Compatible operating systems
Windows 7, Windows 10
Certification
RoHS TÜV Rheinland Eye Comfort CCC
Country Distributor
Italia 2 distributor(s)