location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Precision Pen 2 stylus pen 15 g Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Pen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C04471
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196801814806 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 10:57:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Precision Pen 2 stylus pen 15 g Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stilo all'avanguardia
  • - Ricarica rapida e flessibile
  • - Batteria di lunga durata
  • - Compatibilità estesa
Long product name Lenovo Precision Pen 2 stylus pen 15 g Metallic :
The long product name of Lenovo Precision Pen 2 stylus pen 15 g Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Precision Pen 2 (2023)
More>>>
Lenovo Precision Pen 2 stylus pen 15 g Metallic:
The official description of Lenovo Precision Pen 2 stylus pen 15 g Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Con 4.096 livelli di rilevamento di pressione e inclinazione, Lenovo Precision offre agli utenti il massimo livello di precisione e controllo per disegnare o semplicemente prendere appunti.

Short summary description Lenovo Precision Pen 2 stylus pen 15 g Metallic:
This short summary of the Lenovo Precision Pen 2 stylus pen 15 g Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Precision Pen 2, Tablet, Lenovo, Metallic, TB-J606, TB-J606F, TB-J606N, TB-J607Z, Metal, RoHS,CE

Long summary description Lenovo Precision Pen 2 stylus pen 15 g Metallic:
This is an auto-generated long summary of Lenovo Precision Pen 2 stylus pen 15 g Metallic based on the first three specs of the first five spec groups.

Lenovo Precision Pen 2. Device compatibility: Tablet, Brand compatibility: Lenovo, Product colour: Metallic. Weight: 15 g, Width: 8.87 mm, Depth: 9.65 mm. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Tablet
Brand compatibility *
Lenovo
Compatibility
TB-J606, TB-J606F, TB-J606N, TB-J607Z
Product colour *
Metallic
Housing material
Metal
Ergonomic grip
Yes
Buttons quantity
2
Certification
RoHS,CE
Weight & dimensions
Weight
15 g
Width
8.87 mm
Depth
9.65 mm
Height
150 mm
Packaging data
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Country Distributor
Italia 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)