location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 8-Port Gigabit Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEU-0822 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867227831 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:22:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 8-Port Gigabit Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 Gigabit Ethernet ports
  • - 10/100/1000Mbps wire speed transmission and reception
  • - 9K jumbo frames to increase data transfer rates
  • - Supports 8K MAC address auto-learning and auto-aging
  • - Provides wall or desktop mounting
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
Long product name LevelOne 8-Port Gigabit Switch :
The long product name of LevelOne 8-Port Gigabit Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Gigabit Switch
More>>>
LevelOne 8-Port Gigabit Switch:
The official description of LevelOne 8-Port Gigabit Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEU-0822 Gigabit Ethernet Switch is designed for reliable high-performance networking. With its non-blocking switching fabric in full-duplex mode, this switch can deliver up to 1000Mbps per port, while the Store-and-Forward service brings low latency and error-free packet delivery. This highperformance Gigabit Ethernet switch is perfect for fulfilling the demands of online gaming and multimedia streaming. Moreover, this switch also supports IEEE 802.3az Energy Efficient Ethernet which helps reduce power consumption.

Power Saving Features
The GEU-0822 supports IEEE 802.3az Energy Efficient Ethernet to provide power-saving benefits
without compromising performance. One way is to automatically detecting the length of connected
cables and to adjust power usage by saving energy on shorter cable connections.

Compact and Stylish Design
The stylish, compact wall-mountable housing of GEU-0822 fits any working environment. It comes with 8 x 10/100/1000Mbps ports to meet SOHO and home network expansion needs.

Easy to Use
The GEU-0822 features plug-and-play for easy installation. No configuration is required. Autonegotiation on each port senses the link speed of a network device and adjusts for compatibility and optimal performance.

Short summary description LevelOne 8-Port Gigabit Switch:
This short summary of the LevelOne 8-Port Gigabit Switch data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 8-Port Gigabit Switch, Unmanaged, Gigabit Ethernet (10/100/1000), Wall mountable

Long summary description LevelOne 8-Port Gigabit Switch:
This is an auto-generated long summary of LevelOne 8-Port Gigabit Switch based on the first three specs of the first five spec groups.

LevelOne 8-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 1000 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. DC input voltage: 5 V. Power connector: DC-in jack. Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
8
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-T, 1000BASE-T
Data transmission
Switching capacity *
1000 Gbit/s
MAC address table *
8000 entries
Jumbo frames support
Yes
Jumbo frames
9000
Packet buffer memory
1.5 MB
Design
Rack mounting *
No
Stackable *
No
Product colour
Black
LED indicators
Activity, Link, Power
Wall mountable
Yes
Country of origin
China
Certification
CE RoHS
Performance
Fanless
Yes
Power
Power source *
DC
Power supply included *
Yes
DC input voltage
5 V
Input current
1 A
Power consumption (typical)
4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
160.9 mm
Depth
71.6 mm
Height
26.3 mm
Weight
280 g
Packaging data
Quick start guide
Yes
AC adapter included
Yes
Package type
Box
Package width
175 mm
Package depth
80 mm
Package height
80 mm
Package weight
437 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)