location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 883M 3-liter White Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
883M 3-liter White Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z54A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548432486 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 00:44:05
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 883M 3-liter White Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get the whitest white on pre-colored and transparent substrates.[1] You can also apply overflood, underflood, and spot print modes with no compromises to image quality.
  • - White HP Latex Ink and automatic maintenance, including automatic recirculation, make white HP Latex Ink like any other color. With Original HP 883 White Latex Ink, you can achieve high quality at high speeds and no waste between white jobs.[2]
  • - Set your offering apart and help win new business. HP Latex Inks are UL ECOLOGO®[4] and UL GREENGUARD Gold[5] certified. Water-based HP Latex Inks have no HAPs or required hazard warning labels.[4]
  • - Print service providers printing with white ink.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 883M 3-liter White Latex Ink Cartridge :
The long product name of HP 883M 3-liter White Latex Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

883M 3-liter White Latex Ink Cartridge
More>>>
HP 883M 3-liter White Latex Ink Cartridge:
The official description of HP 883M 3-liter White Latex Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print service providers printing with white ink.
Get the whitest white on transparent and colored substrates.[1] Simplify your white workflows with White HP Latex Ink and automatic maintenance, including automatic recirculation. Set your offering apart and win on eco labels.

Short summary description HP 883M 3-liter White Latex Ink Cartridge:
This short summary of the HP 883M 3-liter White Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 883M 3-liter White Latex Ink Cartridge, Standard Yield, White, Latex-based ink, 3000 ml, 1 pc(s)

Long summary description HP 883M 3-liter White Latex Ink Cartridge:
This is an auto-generated long summary of HP 883M 3-liter White Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP 883M 3-liter White Latex Ink Cartridge. Colour ink type: Latex-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 3000 ml, Printing colours: White, Quantity per pack: 1 pc(s)

Features
Colour ink type
Latex-based ink
Compatibility *
Latex 2700 Printer, Latex 2700 W Printer
Quantity per pack *
1 pc(s)
Colour ink volume
3000 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
White
Brand compatibility *
HP
Country of origin
United States
Printing material shelf life
1.6 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
192 mm
Depth
162 mm
Height
173 mm
Weight
3.22 kg
Packaging data
Package dimensions (W x D x H)
193 x 162.6 x 172.7 mm (7.6 x 6.4 x 6.8")
Package width
192 mm
Package depth
162 mm
Package height
173 mm
Package weight
3.41 kg
Brand-specific features
HP GTIN (EAN/UPC)
196548432486
Other features
Weight (imperial)
3.23 kg (7.11 lbs)
UNSPSC-code
441031052
Empty weight
180 g
Technical details
Box contents
Ink cartridge
Logistics data
Case or master carton weight
3.41 kg
Case or master carton dimensions (W x D x H)
8.2 x 69 x 8.4 mm
Pallet dimensions (W x D x H)
1219 x 1016 x 1839 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1839 mm (48 x 40 x 72.4")
Pallet weight (imperial)
852.7 kg (1879.8 lbs)
Pallet weight (EU)
852.7 kg
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 883M 3-liter White Latex Ink Cartridge:
Disclaimer

[1] Whitest white based on ISO/DIS 23498 compared to top sellers competitive alternatives using UV technology between $100,000 and $200,000 USD as of February 2022. Test performed on black opaque self-adhesive vinyl (L*:2.35 – a:2.73 - b:4.26) with 260% Spot printmode using HP 883 3-liter White Latex Ink Cartridge. Visual opacity = 94.7%.