location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo Maestro CSA260/10 STAR WHITE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Senseo Maestro CSA260/10 STAR WHITE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSA260/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389000539
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 15:26:28
The date of the most recent change of this product data-sheet in Icecat.
Philips CSA260/10 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Senseo Maestro CSA260/10 STAR WHITE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 L Water tank
  • - Eco-features
  • - Intense Plus Technology
  • - Descaling light indicator
  • - Variety of coffee recipes
  • - Memo function
Long product name Philips Senseo Maestro CSA260/10 STAR WHITE :
The long product name of Philips Senseo Maestro CSA260/10 STAR WHITE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Senseo Maestro STAR WHITE
More>>>
Philips Senseo Maestro CSA260/10 STAR WHITE:
The official description of Philips Senseo Maestro CSA260/10 STAR WHITE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Long, intense or espresso


Enjoy a superior coffee experience
The evolution of Senseo in a new coffee machine. The quality and variety of coffees you have always wanted at home in a modern and compact design.

Short summary description Philips Senseo Maestro CSA260/10 STAR WHITE:
This short summary of the Philips Senseo Maestro CSA260/10 STAR WHITE data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Senseo Maestro CSA260/10 STAR WHITE, Capsule coffee machine, 1.2 L, Coffee capsule, 1450 W, White

Long summary description Philips Senseo Maestro CSA260/10 STAR WHITE:
This is an auto-generated long summary of Philips Senseo Maestro CSA260/10 STAR WHITE based on the first three specs of the first five spec groups.

Philips Senseo Maestro CSA260/10 STAR WHITE. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product colour: White

1.2 L Water tank
1.2 L Water tank

The 1.2 L water tank will allow you to brew at least 8 cups without having to refill it so you can enjoy your favourite coffees without interruptions.

Green Product

With this coffee machine, we reinforce our commitment to take care of the environment cup after cup: - Made with 80% recycled plastics* - 42% less energy consumption** - Auto shut-off

With Intense Plus technology, exclusive for the espresso
With Intense Plus technology, exclusive for the espresso

Our innovative brewing technology, exclusive for the espresso recipe, allows an optimum extraction of the coffee to create a delicious espresso with rich and darker crema. An advanced multiphase process that creates a different sound during the brewing.

Descaling light indicator
Descaling light indicator

The light indicator reminds you when to descale. Descale every 3 months to keep your appliance limescale free, ensuring: maximum in-cup volume; perfect coffee temperature and the appliance's durability.

Variety of coffee recipes
Variety of coffee recipes

Choose easily between different delicious coffee recipes like Long smooth, Intense or an Espresso with the simple flick of a switch.

Memo function
Memo function

Adjust and save your recipe to your taste, so your perfect cup is always on call.

Country Distributor
Deutschland 2 distributor(s)
Disclaimer Philips Senseo Maestro CSA260/10 STAR WHITE:
Disclaimer

Where possible. Food contact materials (FCM) cannot be made from recycled plastic (EU Reg. 282/2008). Excl. FCM, 80% of plastic weight is recycled material.
*Vs. model HD7865, using standard EN 60661:2014