location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24m-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62CDGAR6IT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 13:09:23
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A monitor that's more than just another screen, ThinkVision T24 m-20 renders easy connectivity and manageability to businesses. Enjoy the generous screen space of 23.8 inches on this FHD In-Plane Switching panel. With 3-side NearEdgeless bezels and daisy-chaining capability via the DP-out port, enjoy an unrestricted view and multitasking in a multi-monitor setup. It is equipped with USB Type-C technology that provides rapid transfer speeds via a one-cable solution. For secure and reliable connectivity and remote management, an Ethernet port lets users work uninterrupted. Ergonomic features with a clutter-free, space-saving design can't go unnoticed on the T24 m, which makes for a comfortable work experience wherever the users are. The monitor also actively works to safeguard your eyes with TÜV Rheinland Eye Comfort, TÜV Low Blue Light (Hardware Solution) and Natural Low Blue Light technology with Eyesafe certification that reduce flicker and harmful high-energy blue light that could otherwise cause eye fatigue. With sustainable packaging using pulp cushion, the T24 m monitor remains environmentally friendly throughout its life cycle. With ThinkColour software, you can instantly and effortlessly adjust the fine controls of the monitor.

Short summary description Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T24m-20, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T24m-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T24m-20. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2745 x 0.2745 mm
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
Performance
Low Blue Light technology
Yes
Design
Product colour *
Black
Certification
ENERGY STAR CCC TCO 8.0 EPEAT Gold TÜV
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0 / 3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.2
Audio output
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
22 W
Power consumption (max)
140 W
Power consumption (off)
0.5 W
AC input voltage
90 - 264 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
204.9 mm
Height (with stand)
417.1 mm
Weight (with stand)
6.1 kg
Width (without stand)
539.8 mm
Depth (without stand)
44.4 mm
Height (without stand)
325.9 mm
Weight (without stand)
3.6 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.2 cm
Packaging data
Package width
604 mm
Package depth
480 mm
Package height
161 mm
Package weight
8.9 kg