location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T25d-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61DBMAR1IT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 17:05:18
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 63.5cm (25") WUXGA 1920 x 1200 W-LED IPS
  • - 6ms, 16:10, 300cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Warranty: 3 Years
Long product name Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black :
The long product name of Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

63.5cm (25") WUXGA 1920 x 1200 W-LED IPS, 16:10, 300cd/m², 16.78M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black:
The official description of Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IMPACTFUL PERFORMANCE AT GREAT VALUE
The ThinkVision T25d with its 25-inch NearEgdeless In-Plane Switching screen redefines visual clarity. The 16:10 aspect ratio with 11% more pixels than full-HD offer more screen real estate for seamless multitasking. Versatile HDMI, DisplayPort, and legacy VGA ports enable easy connectivity to your favorite work essentials. Impressive 4ms response time minimizes motion blur, allowing you to enjoy smooth, flicker-free visuals from any angle. Well suited for number crunching, or graphic designing, the ThinkVision T25d monitor is a smart investment for professionals whose job role requires them to be more detail-oriented.

Superior Viewing Experience
Enjoy 11% more pixel than a full-HD screen and 8% more visual space than a 24-inch 16:10 monitor. The ThinkVision T25d is primed to captivate you with its edge-to-edge visual experience. View accurate colors with the 99% sRGB color gamut that offers unparalleled color range for quality content creation.

Quick Connectivity
Take a break from switching between tabs as the T25d monitor comes equipped with legendary VGA, modern HDMI and DP Ports that allow connectivity to additional monitors. The four USB 3.1 Gen1 ports meet various connectivity needs, enabling you to check off your to-do list faster. Also, the ‘USB always-on’ mode allows you to charge your devices through the monitor

Easily Adjustable and Ergonomic
The full-function monitor stand lets you lift, tilt, pivot, or swivel the device, allowing you to work comfortably. You can also install a ThinkCentre Tiny PC easily with the VESA compatible mount to experience fast and powerful computing in a sleek, space-saving design.

Short summary description Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black:
This short summary of the Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T25d-10, 63.5 cm (25"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black:
This is an auto-generated long summary of Lenovo ThinkVision T25d-10 LED display 63.5 cm (25") 1920 x 1200 pixels WUXGA Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T25d-10. Display diagonal: 63.5 cm (25"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
63.5 cm (25")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Response time (fast)
4 ms
Pixel pitch
0.2789 x 0.2823 mm
Viewable size, horizontal
53.3 cm
Viewable size, vertical
33.9 cm
Colour gamut
99%
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black
Certification
CCC, TCO 8.0, TCO Edge 2.0, China Energy Efficiency Standard Tier 2, TÜV Eye Comfort, ULE Gold
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Headphone out *
Yes
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
66 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
52.06 kWh
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
548.7 mm
Depth (with stand)
260.4 mm
Height (with stand)
399.5 mm
Weight (with stand)
5.5 kg
Width (without stand)
548.7 mm
Depth (without stand)
43 mm
Height (without stand)
369.1 mm
Weight (without stand)
3.58 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.22 cm
Packaging data
Package width
160 mm
Package depth
706 mm
Package height
450 mm
Package weight
7.8 kg
Package type
Box
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No