location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Stinger 2 wireless - Gaming Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Stinger 2 wireless - Gaming Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
676A2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548333479 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 02:05:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Cloud Stinger 2 wireless - Gaming Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unlock accurate 3D audio spatialization and localization through NGENUITY software! Includes DTS® Headphone:X® Spatial Audio for enhanced perception, awareness, and immersion.
  • - With up to 20 hours of battery life[2], you can power through those power-leveling sessions without needing to charge your headset mid-fight.
  • - Don’t buy a headset that sounds great and hurts to wear! Soft leatherette and comfy memory foam make the lightweight Cloud Stinger 2 Wireless easy to wear whether you’re gaming, working, or learning.
  • - The solid 2.4GHz wireless connection eliminates the cords, but still delivers incredibly immersive audio. Enjoy the freedom of gaming without wires!
  • - HyperX quality of life features like the swivel-to-mute microphone are built to enhance your gaming experience. Simply flip the mic up and out of the way to know that you are on mute.
  • - With audio controls right on the headset itself, you won’t have to navigate a maze of menus to adjust the volume.
Warranty: 2 year
Long product name HyperX Cloud Stinger 2 wireless - Gaming Headset :
The long product name of HyperX Cloud Stinger 2 wireless - Gaming Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Stinger 2 wireless - Gaming Headset
More>>>
HyperX Cloud Stinger 2 wireless - Gaming Headset:
The official description of HyperX Cloud Stinger 2 wireless - Gaming Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable, Reliable Wireless Freedom
Get the HyperX Cloud Stinger™ 2 Wireless Gaming Headset and enjoy signature Cloud comfort paired with the wireless freedom of a robust, reliable 2.4GHz wireless connection. Enhance your gaming and audio entertainment with the power of DTS® Headphone:X® Spatial Audio[1] which delivers precise sound localization and incredibly immersive audio. Just plug the adapter into an available USB port, and you are ready for gaming, remote classes, or chatting online with friends. With signature HyperX comfort and a long-lasting battery (up to 20 hours on a single charge[2]) this wireless headset is built to keep the good times going throughout the night. When you are ready for a break, the ear cups rotate 90 degrees, so you can rest the headset comfortably around your neck. The closed cup design and 50mm drivers pump out crisp, clear audio to keep you engaged in your intense team fights. It includes several gamer-friendly conveniences, like on-ear cup volume controls to give you direct access to headset volume and a swivel-to-mute mic to quickly silence yourself. It is PC compatible and comes backed with a 2-year warranty and free tech support.

Short summary description HyperX Cloud Stinger 2 wireless - Gaming Headset:
This short summary of the HyperX Cloud Stinger 2 wireless - Gaming Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Stinger 2 wireless - Gaming Headset, Wireless, 10 - 20200 Hz, Gaming, 275 g, Headset, Black

Long summary description HyperX Cloud Stinger 2 wireless - Gaming Headset:
This is an auto-generated long summary of HyperX Cloud Stinger 2 wireless - Gaming Headset based on the first three specs of the first five spec groups.

HyperX Cloud Stinger 2 wireless - Gaming Headset. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Headphone frequency: 10 - 20200 Hz. Wireless range: 20 m. Cable length: 0.5 m. Weight: 275 g. Product colour: Black

DTS® Headphone:X® Spatial Audio[1]

Unlock accurate 3D audio spatialization and localization through NGENUITY software! Includes DTS® Headphone:X® Spatial Audio for enhanced perception, awareness, and immersion.

Long-Lasting Battery Life

With up to 20 hours of battery life[2], you can power through those power-leveling sessions without needing to charge your headset mid-fight.

Signature HyperX Comfort

Don’t buy a headset that sounds great and hurts to wear! Soft leatherette and comfy memory foam make the lightweight Cloud Stinger 2 Wireless easy to wear whether you’re gaming, working, or learning.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product colour *
Black
Cable length
0.5 m
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Wireless range
20 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
10 - 20200 Hz
Impedance
32 Ω
Headphone sensitivity
104.5 dB
Magnet type
Neodymium
Driver unit
5 cm
Driver type
Dynamic
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-12 dB
Battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
20 h
Weight & dimensions
Width
180 mm
Depth
110 mm
Height
195 mm
Weight
275 g
Packaging data
Package width
115 mm
Package depth
232 mm
Package height
217 mm
Package weight
637 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Quantity
1
Country Distributor
Nederland 1 distributor(s)
France 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Stinger 2 wireless - Gaming Headset:
Disclaimer

[1] For DTS patents, see http://patents.dts.com. Manufactured under license from DTS, Inc. (for companies headquartered in the U.S./Japan/Taiwan) or under license from DTS Licensing Limited (for all other companies). DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.
[2] Tested at 50% headphone volume.