location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190B5CS 19INCH TFT MONITOR COMPACT BASE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190B5CS/00 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 25 ms 250 cd/m² 500:1
  • - 40 W
Long product name Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver :
The long product name of Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PHILIPS 190B5CS 19INCH TFT MONITOR COMPACT BASE
More>>>
Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
The official description of Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When getting the job done that demands outstanding performance, the Philips 190B5 delivers superior ergonomics and excellent front-of-screen performance for clear display. Plus good reliability and energy savings of 20% above the industry average.

Short summary description Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms, Silver

Long summary description Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Philips 190B5CS 19INCH TFT MONITOR COMPACT BASE. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Silver

Display
Surface treatment
Anti-glare Polarizer, RGB Vertical Stripe
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Pixel pitch
0.294
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Design
Product colour *
Silver
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (without stand)
425 mm
Depth (without stand)
235 mm
Height (without stand)
410 mm
Weight (without stand)
8.7 kg
Other features
Display
LCD
Bundled hardware
AC Power Cord, Audio Cable, Protective Film, VGA Cable
Speakers and microphone
2W RMS x 2 (32 PMPO) speakers
Power management
EPA Energy Star compliant
Country Distributor
United Kingdom 1 distributor(s)