location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel X5365 processor 3 GHz 8 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5365
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80563X5365P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007870 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel X5365 processor 3 GHz 8 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® X5365 3 GHz
  • - 8 MB L2 LGA 771 (Socket J)
  • - Processor cores: 4 65 nm 64-bit 150 W
  • - Box Cooler included
Long product name Intel X5365 processor 3 GHz 8 MB L2 Box :
The long product name of Intel X5365 processor 3 GHz 8 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Xeon® Processor X5365
(8M Cache, 3.00 GHz, 1333 MHz FSB)
More>>>
Short summary description Intel X5365 processor 3 GHz 8 MB L2 Box:
This short summary of the Intel X5365 processor 3 GHz 8 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel X5365, Intel® Xeon®, LGA 771 (Socket J), 65 nm, Intel, X5365, 3 GHz

Long summary description Intel X5365 processor 3 GHz 8 MB L2 Box:
This is an auto-generated long summary of Intel X5365 processor 3 GHz 8 MB L2 Box based on the first three specs of the first five spec groups.

Intel X5365. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Images Type Map:

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 15:35:00
Uk has collected 7 expert reviews for Intel X5365 processor 3 GHz 8 MB L2 Box and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
hardwareheaven.com
Updated:
2011-07-31 15:34:59
The demands of enthusiasts are ever growing and the relative success of Intel’s Quad Core Platform would certainly verify this. Intel however are taking a bold step and are attempting to position their new Quad Core Xeon processors towards the high...
Bottom line It has been an enjoyable experience testing this state of the art V8 system from Intel, however in many cases, the hardware is just too far advanced for the software we have available. This is especially true within a gaming environment, as developer...
0%
sharkyextreme.com
Updated:
2011-07-31 15:34:59
The various dual and quad core platforms have certainly taken power users to new level of performance, as multi-threaded operating systems and applications have benefited from the additional cores, and multi-tasking has never been smoother. The transi...
Good Exceptional Multithreaded Performance, Dual 3.0 GHz Xeon X5365 Processors, Media Creation Dream Machine...
Bad Expensive, Powerhungry, DualCPU Operating System Required...
Bottom line The 8-core Xeon X5365 V8 platform represents one of the top media creation workstations you can buy, and it offers exceptional performance with multi-threaded applications. No single processor, even the vaunted Intel Core 2-based quad core processors...
80%
hothardware.com
Updated:
2011-07-31 15:34:59
It was at this years Consumer Electronics Show that we were first exposed to an Intel demo machine dubbed the V8 . Intel wouldnt label the machine as a direct response to the QuadFX platform by AMD, but they did want to stress the point that en...
Bottom line The V8 Media Creation Platforms performance varied depending on the type of application being run. In our synthetic tests and in the video rendering benchmarks, nothing came close to the V8 rig. Its 8 cores, higher core clock speeds, and 1333MHz fr...
0%
Computerpoweruser.com
Updated:
2011-07-31 15:34:59
4 Specs (S5000XVNSAS): Chipset: Intel 5000X; 1,333MHz FSB; Max memory: 32GB ECC FB-DIMMs; Ports: 4 SAS/SATA, 2 SATA, 2 Gigabit Ethernet, 4 USB; Slots: 1 PCI-E x16, 2 PCI-E x4, 1 PCI-X 100/133, 1 PCI-X 100 Specs (Xeon X5365): Socket FC-LGA6; 3GHz clock...
80%
xbitlabs.com
Updated:
2011-07-31 15:34:59
Multi-core paradigm has become one of realities of our life. The users had a chance to enjoy the advantages of CPUs with two computational cores and as a result the sales of these processors keep growing day by day. At the same time, it is absolutely c...
Bottom line Our experience with Intel V8 platform made an unforgettable impression. The obtained benchmark results are so high that we do not hesitate to call it the today’s world’s fastest system for multi-threaded work. This desktop and workstation plat...
0%
firingsquad.com
Updated:
2011-07-31 15:34:59
The arms race continues. Today, we are taking a look at Intel’s latest weapon, dual quad-core Intel Xeon X5365 processors. The platform has affectionately been dubbed the V8 platform by Intel as you’ve effectively got eight cores of processing...
0%
Bootdaily.com
Updated:
2011-07-31 15:35:00
The term “V8” evokes stark thoughts of American Muscle and might – the end-all, be-all of mechanized power. The same could just as easily be thought of in regards to the amount of CPU cores now available in a Desktop PC, and thanks to Intel that dre...
100%