location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-c0165AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4W2C8PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - AMD Ryzen 9 5900HX (16MB Cache, 3.3GHz)
  • - 40.9 cm (16.1") Quad HD 2560 x 1440 IPS, NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 32GB (3200MHz) DDR4-SDRAM (2 x 16) & 1000GB SSD
Long product name OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The long product name of OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 9 5900HX (16MB Cache, 3.3GHz), 32GB DDR4-SDRAM, 1000GB SSD, 40.9 cm (16.1") Quad HD 2560 x 1440 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 11 Home
More>>>
OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official description of OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play yourself up

Go beyond with the OMEN by HP 16.1 inch Gaming Laptop. Powered by an AMD processor[1] and mighty graphics, play at your best from anywhere. Expand your gaming world with sharper and smoother visual experiences courtesy of a high resolution and a fast refresh rate display. Stay cool under pressure with OMEN Tempest Cooling Technology[2] that prevents overheating even when your game heats up.

Short summary description OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 16-c0165AX, AMD Ryzen™ 9, 3.3 GHz, 40.9 cm (16.1"), 2560 x 1440 pixels, 32 GB, 1 TB

Long summary description OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of OMEN by HP 16-c0165AX AMD Ryzen™ 9 5900HX Laptop 40.9 cm (16.1") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

OMEN by HP 16-c0165AX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 40.9 cm (16.1"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2021
Country of origin
China
Display
Display diagonal *
40.9 cm (16.1")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type
Quad HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
5900HX
Processor cores
8
Processor boost frequency
4.6 GHz
Processor frequency *
3.3 GHz
Processor cache
16 MB
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX210
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Miracast
Yes
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Battery life (max)
9.25 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
315 g
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
369.2 mm
Depth
248 mm
Height
23 mm
Weight *
2.3 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
345 mm
Package weight
3.93 kg