HP logo

OMEN by HP 16-b0137TX Intel® Core™ i7 i7-11800H Laptop 40.9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61782
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points OMEN by HP 16-b0137TX Intel® Core™ i7 i7-11800H Laptop 40.9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro
  • - Intel Core i7-11800H (24MB Cache)
  • - 40.9 cm (16.1") Quad HD 2560 x 1440 IPS, NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name OMEN by HP 16-b0137TX Intel® Core™ i7 i7-11800H Laptop 40.9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core i7-11800H (24MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 40.9 cm (16.1") Quad HD 2560 x 1440 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 11 Pro

OMEN by HP 16-b0137TX Intel® Core™ i7 i7-11800H Laptop 40.9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lift your play up. Way up.

Go beyond with OMEN by HP 16.1 inch Gaming Laptop. Powered by an Intel® Core™ processor[1] and powerful NVIDIA® graphics, play at your best from anywhere. Expand your gaming world with sharper and smoother visual experiences courtesy of a high resolution and a fast refresh rate display. Stay cool under pressure with OMEN Tempest Cooling Technology[2] that prevents overheating even when your game heats up.

Short summary description OMEN by HP 16-b0137TX Intel® Core™ i7 i7-11800H Laptop 40.9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

OMEN by HP 16-b0137TX, Intel® Core™ i7, 40.9 cm (16.1"), 2560 x 1440 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description OMEN by HP 16-b0137TX Intel® Core™ i7 i7-11800H Laptop 40.9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

OMEN by HP 16-b0137TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 40.9 cm (16.1"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.