location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel E2140 processor 1.6 GHz 1 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HH80557PG0251M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735858199209 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel E2140 processor 1.6 GHz 1 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo E2140 1.6 GHz
  • - 1 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 65 W
Long product name Intel E2140 processor 1.6 GHz 1 MB L2 :
The long product name of Intel E2140 processor 1.6 GHz 1 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® Processor E2140
(1M Cache, 1.60 GHz, 800 MHz FSB)
More>>>
Short summary description Intel E2140 processor 1.6 GHz 1 MB L2:
This short summary of the Intel E2140 processor 1.6 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel E2140, Intel® Core™ Duo, LGA 775 (Socket T), 65 nm, Intel, E2140, 1.6 GHz

Long summary description Intel E2140 processor 1.6 GHz 1 MB L2:
This is an auto-generated long summary of Intel E2140 processor 1.6 GHz 1 MB L2 based on the first three specs of the first five spec groups.

Intel E2140. Processor family: Intel® Core™ Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 105 M, Processing Die size: 77 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 16:17:08
Uk has collected 9 expert reviews for Intel E2140 processor 1.6 GHz 1 MB L2 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 16:17:08
The arrival of a new Pentium processor may not sound very exciting, but dont be put off by the name. Intels Pentium Dual Core E2140 uses the companys Core technology, rather than being a throw-back to the previous generation of processors. The re...
100%
pcauthority.com.au
Updated:
2011-11-07 17:51:36
A range of cut-down Core 2 Duo processors that are fine for everyday tasks. The Pentium, Intel’s old premium brand, is now a little brother to the Core 2 Duo, and a new dual-core Celeron provides parallel processing on an even leaner budget. The...
0%
devhardware.com
Updated:
2011-07-31 16:17:08
How times have changed at Intel over the past 2 years. We have seen a review of their quad core processor, and now were dropping to the bottom of their line up in order to visit the Pentium E2140. How well can this cut down version of a great core far...
Bottom line The Intel E2140 is quite an able CPU, especially for the price. It offers some of the best bang for the buck around. At stock speeds this is an excellent CPU. It will lose to Intels mainstream CPUs with a noticeable gap. But this shouldnt be a big su...
0%
techspot.com
Updated:
2011-07-31 16:17:08
The Core 2 range has been highly successful for Intel, delivering unbeatable performance at a price many have been unable to refuse. It was almost a year ago that the original Core 2 Duo line-up was released, consisting of the E6700, E6600, E6400 and E...
Bottom line The new Pentium E2100 processors offer exceptional performance at an amazingly low price point. Furthermore, these new processors have inherited many of the characteristics that helped make the Core 2 so impressive in everybody's eyes (everybody but A...
0%
hothardware.com
Updated:
2011-07-31 16:17:08
Intel has spent millions making their "Core" brand synonymous with high performance processing. In these days of the Core Duo, Core 2 Duo, Core 2 Quad, and Core 2 Extreme, it’s pretty easy to find a Core microarchitecture-based processor to match ne...
Bottom line For a $95 (USD) processor, the Intel Pentium E2140 put up a surprisingly solid performance, which is a testament to this chips overall value. Albeit under a new name, Intel is finally moving their Conroe dual-core architecture down to the budget mark...
0%
Behardware.com
Updated:
2014-02-26 01:11:49
Dealing with current news means that we rarely have the opportunity to review old products and of course a comparison between the most recent products and those that came out several years ago can get a little problematic. But we’ve decided to push th...
0%