Intel logo

Intel BLKD945GCNL motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76269
Info modified on:
21 Oct 2022, 10:14:32
Long product name Intel BLKD945GCNL motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX:

Desktop Board D945GCNL - microATX, Intel® 945GC Express Chipset, Intel® High Definition Audio, Intel® GMA 950, Realtek RTL8111B-GR

Short summary description Intel BLKD945GCNL motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX:

Intel BLKD945GCNL, Intel, LGA 775 (Socket T), 2 GB, DDR2-SDRAM, 2 GB, Dual-channel

Long summary description Intel BLKD945GCNL motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX:

Intel BLKD945GCNL. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Maximum internal memory supported by processor: 2 GB. Supported memory types: DDR2-SDRAM, Maximum internal memory: 2 GB, Memory channels: Dual-channel. Graphics card: GMA 950, Discrete graphics support: PCIe x16. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit (10/100/1000 Mbits/sec) LAN. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel® 82945GC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.