location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Storage System SSR212CC Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage System SSR212CC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSR212CCNA
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Storage System SSR212CC Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U)
  • - Number of storage drives supported: 12
  • - 0.8 GHz
  • - 500 W
Long product name Intel Storage System SSR212CC Rack (2U) :
The long product name of Intel Storage System SSR212CC Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Storage System SSR212CC
More>>>
Short summary description Intel Storage System SSR212CC Rack (2U):
This short summary of the Intel Storage System SSR212CC Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Storage System SSR212CC, Rack (2U)

Long summary description Intel Storage System SSR212CC Rack (2U):
This is an auto-generated long summary of Intel Storage System SSR212CC Rack (2U) based on the first three specs of the first five spec groups.

Intel Storage System SSR212CC. Storage drive interface: Serial ATA, Storage drive size: 3.5", Maximum supported storage capacity: 6 TB. Processor frequency: 0.8 GHz. Chassis type: Rack (2U). Power supply unit (PSU) capacity: 500 W. Weight: 19.1 kg

Brand Image Product code Product Stock Price from
Intel

Intel Storage System SSR212CC Rack (2U)
(show image)
SSR212CC Storage System SSR212CC 0.00
(excl. VAT)
0 (incl. VAT)