Canon logo

Canon Battery Li-Ion BP-412 7V 1500mAh Lithium-Ion (Li-Ion) 1180 mAh

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113775
Info modified on:
04 Apr 2019, 04:28:10
Long product name Canon Battery Li-Ion BP-412 7V 1500mAh Lithium-Ion (Li-Ion) 1180 mAh:

BP-412 - Li-Ion battery pack for MV700 serie

Canon Battery Li-Ion BP-412 7V 1500mAh Lithium-Ion (Li-Ion) 1180 mAh:

The BP-412, an optional power pack, will deliver up to 1 hour and 40 minutes of power when using the viewfinder only, or up to 1 hour and 20 minutes when using the LCD screen.

Short summary description Canon Battery Li-Ion BP-412 7V 1500mAh Lithium-Ion (Li-Ion) 1180 mAh:

Canon Battery Li-Ion BP-412 7V 1500mAh, 1180 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon Battery Li-Ion BP-412 7V 1500mAh Lithium-Ion (Li-Ion) 1180 mAh:

Canon Battery Li-Ion BP-412 7V 1500mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1180 mAh, Battery voltage: 7.4 V. Weight: 82 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.