location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041637
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343841949 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:03:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A3+ (330x483 mm)
  • - 260 g/m²
  • - 20 sheets
Long product name Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt :
The long product name of Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Velvet Fine Art Paper, A3 , 260g/m², 20 Blatt
More>>>
Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt:
The official description of Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Artists and photographers require a variety of media surfaces for their professional work, therefore we are proud to introduce Velvet Fine Art Paper - our first cotton paper for digital printing. With a base that is 100% cotton rag, buffered and acid free, this paper is coated with our popular Enhanced Matte coating, which gives it  exceptional colour gamut and high D-Max.The velvet surface is a favourite of photographers and artists alike, offering an antique and high quality feel. Combining impressive fine art cotton with Epson technology has resulted in a paper that will be a classic for years to come.A perfect, reliable paper for presentations and reports.This bright white posterboard is perfect for short term signage and display. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with EPSON UltraChrome™, this versatile posterboard can also be used with dye-based inks.Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Short summary description Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt:
This short summary of the Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt, Inkjet printing, A3+ (330x483 mm), 20 sheets, 260 g/m², 0.96%, 345 mm

Long summary description Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt:
This is an auto-generated long summary of Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt based on the first three specs of the first five spec groups.

Epson Velvet Fine Art Paper, A3+, 260g/m², 20 Blatt. Recommended usage: Inkjet printing, Paper size: A3+ (330x483 mm), Sheets per pack: 20 sheets. Package width: 345 mm, Package depth: 495 mm, Package height: 19 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 117 cm. Products per pallet: 240 pc(s), Country of origin: Japan, Compatible products: SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T3000 SureColor SC-P9500 Spectro...

Features
Recommended usage *
Inkjet printing
Paper size *
A3+ (330x483 mm)
Sheets per pack *
20 sheets
Media weight *
260 g/m²
Opacity
0.96%
Weight & dimensions
Package width
345 mm
Package depth
495 mm
Package height
19 mm
Package weight
1.21 kg
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
117 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
117 cm
Products per pallet (UK)
300 pc(s)
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
50 pc(s)
Master (outer) case width
363 mm
Master (outer) case length
514 mm
Master (outer) case height
195 mm
Master (outer) case gross weight
13.1 g
Products per master (outer) case
10 pc(s)
Other features
Products per pallet
240 pc(s)
Country of origin
Japan
Other features
Paper brightness
0.94
Compatible products
SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T3000 SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P900 SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P800 Roll Unit Promo SureColor SC-P800 SureColor SC-P7500 Spectro SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 Violet Spectro SureColor SC-P7000 SureColor SC-P7000 STD Spectro SureColor SC-P7000 STD SureColor SC-P700 SureColor SC-P6000 SureColor SC-P6000 STD Spectro SureColor SC-P6000 STD SureColor SC-P600 SureColor SC-P5000 Violet Spectro 240v SureColor SC-P5000 Violet Spectro SureColor SC-P5000 Violet 240V SureColor SC-P5000 Violet SureColor SC-P5000 STD Spectro 240v SureColor SC-P5000 STD Spectro SureColor SC-P5000 STD 240V SureColor SC-P5000 STD SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Spectro Proofer UV Epson Stylus Pro 7900 Spectro Proofer Epson Stylus Pro 7900 Epson Stylus Pro 7890 SpectroProofer Epson Stylus Pro 7890 Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4900 SpectroProofer Epson Stylus Pro 4900 Spectro Proofer Designer Edition Epson Stylus Pro 4900 Spectro M1 Epson Stylus Pro 4900 Designer Edition Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 4450 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800
Quantity per pack
1 pc(s)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)