location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silver Series Hard Drive - 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33634
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 2.5" 5400 RPM
  • - USB 2.0
  • - Grey
Warranty: 1 year
Long product name Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey :
The long product name of Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega 33634 Silver Portable Hard Drives, Iomega Portable Hard Drive, Quick Install Guide.
More>>>
Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey:
The official description of Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega Portable Hard Drive is sleeker than ever before Take files and applications anywhere This portable hard drive requires no external power supply—just plug it in and go. It's a high capacity travel companion that lets you take your important files, photos and music anywhere—a perfect storage solution for the mobile professional.

Features

- Easy to Use—no external power supply required
- Compact—Fits easily into a shirt or briefcase pocket
- Secure—Professional level backup and disaster recovery software included
- Durable—Drop shock technology included
- Iomega Portable Hard Drive
- Connnection Cable
- Supplemental power cord
- Quick Install Guide

Short summary description Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey:
This short summary of the Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Silver Series Hard Drive - 120GB, 120 GB, 2.5", 2.0, 5400 RPM, Grey

Long summary description Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey:
This is an auto-generated long summary of Iomega Silver Series Hard Drive - 120GB external hard drive 5400 RPM 2.5" USB 2.0 Grey based on the first three specs of the first five spec groups.

Iomega Silver Series Hard Drive - 120GB. HDD capacity: 120 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Grey

Hard drive
HDD capacity *
120 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
FireWire 800
No
Card reader integrated
No
Features
Product colour *
Grey
Plug and Play
Yes
Power
Bus powered *
USB
External power adapter
Yes
Weight & dimensions
Weight *
217.73 g
Packaging data
User guide
Yes
Other features
Integrated USB cable
Yes
FireWire cable
Yes
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Minimum processor
Pentium 300Mhz
Compatible operating systems
Windows 98/2000/Mac
Dimensions (WxDxH)
88.9 x 19.05 x 133.25 mm