OPPO logo

OPPO A16 CPH2269 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29323
Info modified on:
08 Aug 2024, 12:02:17
Long product name OPPO A16 CPH2269 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

6.52", 1600x720, MediaTek Helio G35, 13MP+2MP+2MP/8MP, Wi-Fi 5, USB C, 5000 mAh, Android 11 - ColorOS 11, Type C

OPPO A16 CPH2269 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

3D Sleek Design
Shiny, Metallic, and Cool

A big screen, massive 5000mAh battery, and a designed-to-shine triple camera setup—streamlined into a one-piece, ultra-slim, 3D curved-edge body, which is only 190g light and 8.4mm thin

HD+ Eye-care Display
A Large Screen That’s Made to Care

Tired of always adjusting your phone’s brightness? Meet our smart AI Eye-care, it adapts to your lighting environment and remembers your brightness preferences—keeping your eyes comfortable all day long.

AI Triple Camera
Your Photography Power, Now Threefold

An 80° wide-angle, autofocus-enabled 13MP Main Camera + a 2MP Depth Camera + a 2MP Macro Camera. Triple camera action, all individually powered by our advanced AI. Made for capturing all your picture-perfect moments.

8MP Front Camera
Picture the Real You

8-megapixels. Designed for crystal-clear selfies. Carefully crafted for pristine quality.
The world is yours, so let’s record it in pictures. Whether you choose to keep things solo or go out with friends, either way, our powerful selfie camera will be here for you.

AI Beautification
Always Look Naturally Good

A smart AI that naturally enhances complexions while retaining
your best details. Adjust the effect to your liking, preview, and
snap—see your natural charms shine through.

Dazzling Mode
Bold Colors, Beautiful Pictures

Enjoy the moment and admire the beauty of bold colors. Dazzling Mode intelligently reproduces colors as you see them with color-mapping software, all while enhancing vibrancy and brightness.

Bokeh Filters
Discover Your Creativity

It’s time to show off your unique style. With 15 filters (including 7 brand-new ones) to choose from, feel free to add a dose of artistic touch to your photos.

5000mAh Long-lasting Battery
Stay Online Day and Night

Stream YouTube for 21.02 hours. Only 5% left? Use Super Power Saving Mode5 and get 1.84 hours of
call time. Super Nighttime Standby Mode will reduce evening power consumption by 1.21%.

Extra Levels of Charging Safety
It’s already tested to be safe, but we want more: the Optimized Night Charge AI
protects your device from charging overnight, while Charging Temperature Control
keeps your phone cool. Available with USB Type-C.

System Booster
Faster. Better. Built to Last.

Made to reduce lagging by 18%. Made available with a large storage
capacity, users get faster downloads, optimized processing, app
crash prevention, and much more.

Short summary description OPPO A16 CPH2269 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

OPPO A16 CPH2269, 16.6 cm (6.52"), 3 GB, 32 GB, 13 MP, Android 11, Blue

Long summary description OPPO A16 CPH2269 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

OPPO A16 CPH2269. Display diagonal: 16.6 cm (6.52"), Display resolution: 1600 x 720 pixels. Processor family: MediaTek, Processor model: Helio G35. RAM capacity: 3 GB, RAM type: LPDDR4X, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 190 g

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.