location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Travel 25 Liter 15.6 Blue Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel 25 Liter 15.6 Blue Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B8U5AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548661084 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:02:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Travel 25 Liter 15.6 Blue Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carrying the world on your shoulders never felt so light and stylish with this one-bag travel companion. And if you need even more room, just unzip and expand up to 30L of capacity. With that much space, you're good to go for at least a long weekend.
  • - With almost countless organization compartments, pockets, stash spots, and hidey holes, this backpack is like a walking organizer. Devices, clothes, snacks, souvenirs, whatever...pack it all in. Quick access pockets on the inside and out keep you from digging for days. We bet you can find what you need without even looking.
  • - This sleek and lightweight bag may hold more than you think to get you and all your stuff where you're going--all while keeping you comfortable. Strap in for the long journey with comfy shoulder straps and sternum straps. Put everything in its perfect place--from water bottles, to jackets, and anything in between. Meet your new favorite travel companion.
  • - Travel easy knowing your stuff is safe inside with a tracker pocket to store your tracking device[1], a hidden RFID-blocking pocket to keep your data safe from digital pickpockets, and even lockable zippers on the main compartment. Now that's some futuristic backpack stuff right there.
Warranty: 1 year limited warranty
Long product name HP Travel 25 Liter 15.6 Blue Laptop Backpack :
The long product name of HP Travel 25 Liter 15.6 Blue Laptop Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Travel 25 Liter 15.6 Blue Laptop Backpack
More>>>
HP Travel 25 Liter 15.6 Blue Laptop Backpack:
The official description of HP Travel 25 Liter 15.6 Blue Laptop Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

That One Bag Life
See the world and accomplish your goals in one spacious, yet sleek backpack. Put everything in its place with pockets big, small, secure, and easily accessible. This perfect travel companion is designed to pack light for quick moves, yet expands for big journeys. Grab your all-in-one bag.

Short summary description HP Travel 25 Liter 15.6 Blue Laptop Backpack:
This short summary of the HP Travel 25 Liter 15.6 Blue Laptop Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Travel 25 Liter 15.6 Blue Laptop Backpack, 39.6 cm (15.6"), Polyester

Long summary description HP Travel 25 Liter 15.6 Blue Laptop Backpack:
This is an auto-generated long summary of HP Travel 25 Liter 15.6 Blue Laptop Backpack based on the first three specs of the first five spec groups.

HP Travel 25 Liter 15.6 Blue Laptop Backpack. Backpack type: Travel backpack, Product main colour: Blue, Maximum screen size: 39.6 cm (15.6"). Width: 320 mm, Depth: 245 mm, Height: 440 mm. Package width: 320 mm, Package depth: 170 mm, Package height: 440 mm. Material: Polyester

Expand Your Horizons

Carrying the world on your shoulders never felt so light and stylish with this one-bag travel companion. And if you need even more room, just unzip and expand up to 30L of capacity. With that much space, you're good to go for at least a long weekend.

A Pocket for Everything, Literally

With almost countless organization compartments, pockets, stash spots, and hidey holes, this backpack is like a walking organizer. Devices, clothes, snacks, souvenirs, whatever...pack it all in. Quick access pockets on the inside and out keep you from digging for days. We bet you can find what you need without even looking.

Comfort Wherever You Go

This sleek and lightweight bag may hold more than you think to get you and all your stuff where you're going--all while keeping you comfortable. Strap in for the long journey with comfy shoulder straps and sternum straps. Put everything in its perfect place--from water bottles, to jackets, and anything in between. Meet your new favorite travel companion.

See The World, Help The Planet

Traveling the world has never felt lighter with a backpack that contains 100% recycled plastic in the external material[2]. Have peace of mind knowing that there's 13 less plastic bottles out there[2].

Features
Backpack type *
Travel backpack
Product main colour *
Blue
Maximum screen size
39.6 cm (15.6")
Weight & dimensions
Width *
320 mm
Depth *
245 mm
Height *
440 mm
Weight
860 g
Weight & dimensions
Volume
25 L
Expanded volume
30 L
Packaging data
Package width
320 mm
Package depth
170 mm
Package height
440 mm
Package weight
900 g
Material
Material *
Polyester
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Disclaimer HP Travel 25 Liter 15.6 Blue Laptop Backpack:
Disclaimer

[2] Exterior material contains 100% recycled PET prior to the addition of dye, the equivalent of thirteen 16.9 oz. recycled plastic water bottles.