PanzerGlass logo

PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit

Data-sheet quality:
created/standardized by Icecat
Product views:
15521
Info modified on:
12 Mar 2024, 09:22:43
Bullet Points PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit:
  • - Edge-to-Edge = A case-friendly fit that offers full screen coverage and is designed to work with most cases.
  • - Scratch resistant = Protects your device from scratching caused by the hazards of everyday life.
  • - Shock resistant = Keeps your device safe from your everyday fumbling, dropping and screen cracking.
  • - Easy installation = So easy to install you can do it even if you’re all thumbs.
  • - Crystal-clear view = So clear that you might not even notice it's there, well, not until your device tumbles to the ground and your screen doesn't crack.
  • - Fingerprint resistant = Repels oil and water, reducing traces of fingerprints as well as dirt, disinfectant gel and hand lotion.
  • - 100% recycled frame material = Frame made of 100% recycled material.
  • - Case friendly = Keeps your screen safe while still leaving room for a protective case.
Long product name PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit:

SAFE. by PanzerGlass® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit

PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit:

Keep your phone safe from dance floor mishaps, selfies gone wrong and your everyday fumbling, dropping and screen cracking with an original screen protector from SAFE. by PanzerGlass®️. The tempered glass acts as a discrete airbag, protecting your phone by absorbing impact and providing a high level of scratch protection without compromising the functionality and look of your device. The edge-to-edge case-friendly fit offers full screen coverage and is designed to work with most cases.

Short summary description PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit:

PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit, OPPO, OPPO - A77 5G, OPPO - A57, OPPO - A77s, OPPO - A78 5G, OPPO - A38, OPPO - A57s, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit:

PanzerGlass SAFE. by ® Screen Protector Oppo A78 5G | A78 | A77s | A77 5G | A57 | A57s | Ultra-Wide Fit. Brand compatibility: OPPO, Compatibility: OPPO - A77 5G, OPPO - A57, OPPO - A77s, OPPO - A78 5G, OPPO - A38, OPPO - A57s. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Polyethylene terephthalate (PET), Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.