location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imex Products GCE019 kitchen faucet Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imex Products Check ‘Imex Products’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GCE019
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCE019
Category:
Also known as a tap, this is device by which a flow of liquid or gas from a pipe or container can be controlled. Water faucets are found in kitchens and bathrooms. There can be separate cold and hot faucets or one that produces both cold and hot water.
Kitchen Faucets Check ‘Imex Products’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imex Products: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 14:33:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Imex Products GCE019 kitchen faucet Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ref .: GCE019.
  • - Removable single-lever mixer.
  • - Chrome brass body mixer.
  • - 35 mm ceramic cartridge.
  • - 50cm hoses.
Long product name Imex Products GCE019 kitchen faucet Chrome :
The long product name of Imex Products GCE019 kitchen faucet Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chrome-plated pull-out single-lever kitchen faucet Menorca series
More>>>
Short summary description Imex Products GCE019 kitchen faucet Chrome:
This short summary of the Imex Products GCE019 kitchen faucet Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Imex Products GCE019, Pull-down, Chrome, Brass, Single, Ceramic, 3.5 cm

Long summary description Imex Products GCE019 kitchen faucet Chrome:
This is an auto-generated long summary of Imex Products GCE019 kitchen faucet Chrome based on the first three specs of the first five spec groups.

Imex Products GCE019. Spout type: Pull-down, Product colour: Chrome, Faucet material: Brass