location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OV7000/512GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5059902011084
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jan 2024 19:56:55
The date of the most recent change of this product data-sheet in Icecat.
leaflet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LEVEL UP YOUR PERFORMANCE — Take speed to the next level with the Origin Velocity V7000 NVMe SSD, giving you incredible PCIe Gen4 technology for your compatible PC, laptop or Playstation™ 5 so you never lag out on the latest generation of games
  • - SHIFT INTO ANOTHER GEAR — Reach previously unthinkable read/write speeds of up to 7,463/6,753MB/s (2TB model) to get you moving faster, with up to 953K IOPS (1TB and 2TB models) for a smooth and responsive gaming experience
  • - NO MORE THROTTLE ISSUES — Performance is best served cold with the Origin Velocity V7000 NVMe SSD, featuring an optional heatsink so your PC doesn’t hit the limit when you’re at the top of your game
  • - LOOK AT ALL THIS STORAGE — Store your favorite games with up to 2TB capacity so you always have space for your next adventure
Warranty: 3 Years - Advanced Replacement
Long product name Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD :
The long product name of Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD
More>>>
Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD:
The official description of Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Velocity V7000 PCIe 4.0 NVMe M.2 SSD provides gaming and hardware enthusiasts with cutting-edge performance in high capacities, perfect for PC builds and upgrades.

Using the latest Gen 4x4 NVMe controller and 3D TLC NAND, Origin Velocity V7000 offers incredible speeds of up to 7,450/6,750MB/s read/write and up to 953K IOPS for exceptional gaming experience. Dominate the competition with rapid file transfers and lightning fast game and application loading times.

Short summary description Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD:
This short summary of the Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD, 512 GB, M.2, 7140 MB/s

Long summary description Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD:
This is an auto-generated long summary of Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD based on the first three specs of the first five spec groups.

Origin Storage Velocity V7000 512GB PCIe 4.0 NVMe M.2 SSD. SSD capacity: 512 GB, SSD form factor: M.2, Read speed: 7140 MB/s, Write speed: 2796 MB/s, Component for: PC/Laptop

Features
NVMe version
1.4
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
Yes
Memory type *
3D TLC
Component for *
PC/Laptop
Hardware encryption *
No
Read speed
7140 MB/s
Write speed
2796 MB/s
Random read (4KB)
314709 IOPS
Features
Random write (4KB)
661648 IOPS
S.M.A.R.T. support
Yes
TBW rating
200
Weight & dimensions
Width
80 mm
Depth
22 mm
Height
2.38 mm
Weight
7.5 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-55 - 85 °C
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)