Targus logo

Targus ABL002AMGL tablet screen protector Matte screen protector Dell 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5113
Info modified on:
17 Aug 2022, 14:53:20
Bullet Points Targus ABL002AMGL tablet screen protector Matte screen protector Dell 1 pc(s):
  • - Reduce blue light exposure by 45%, minimizing eye strain
  • - Anti-reflective coating blocks screen glare for optimal clarity
  • - 180° viewing angle and color corrector
  • - Features Targus DefenseGuard™ Antimicrobial Protection to help prevent the growth of harmful microorganisms*
  • - Matte finish helps reduce the appearance of fingerprints or smudges
  • - Includes two easy attachment methods: adhesive strips and adhesive corners
Warranty:
2 years
Long product name Targus ABL002AMGL tablet screen protector Matte screen protector Dell 1 pc(s):

11.6”, PET, 285x183x0.25 mm, 22 g

Targus ABL002AMGL tablet screen protector Matte screen protector Dell 1 pc(s):

Too much screen time can lead to increased exposure to blue light, digital eye strain, and physical discomfort. Help protect your eyes and your screen with the Targus® Antimicrobial Blue Light Filter Screen Protector for 11.6” Dell™ Chromebook™ 3189. Designed to reduce 45% of harmful blue light while safeguarding your device screen from scratches and fingerprints, the protector also helps reduce glare whether you’re working under bright lights or outdoors. Viewing clarity, overall brightness, and touch-sensitivity are not affected.

Ideal for your work-from-home setup or any space where privacy is already secure, this protector offers a 180° viewing angle for full visibility from the left, right, top, or bottom. Highly portable and easy to use, it can be attached in two different ways by using the included reusable adhesive strips and corners.

For an added benefit, this screen protector features Targus DefenseGuard™ Antimicrobial Protection, which creates a cleaner touchpoint surface and works continuously to prevent the growth of microorganisms. Unlike topically applied sprays, DefenseGuard screen protectors are treated with an antimicrobial additive that does not wear off and lasts for the life of the product.

Blue Light Filtering
Studies suggest that prolonged exposure to blue light — emitted by virtually every digital device we own — may be linked to eye strain and fatigue, headaches, retina damage, and other health concerns. The Targus® Antimicrobial Blue Light Filter Screen Protector helps reduce eye strain and can minimize potentially harmful effects on your vision.

180° Viewing Angle
With full screen viewing angles, you will have full clarity and visibility from any direction.

Antimicrobial Properties
Ideal for touchscreen applications, the Antimicrobial Blue Light Filter Screen Protector features Targus DefenseGuard™ Antimicrobial Protection to help prevent bacteria growth on the filter.

Reduced Glare, Even in Bright Rooms
Our anti-reflective coating reduces glare and improves light transmittance under most viewing conditions. The result is brighter, crisp colors for comfortable, clear views.

Easy Installation Options
The Blue Light Filter Screen Protector comes with reusable silicon adhesive strips and corner strips so you can quickly and easily attach it to your display in two convenient ways.
- Adhesive strips: Stick along the top or sides of the LCD screen for a firm, fixed hold;
- Adhesive corner strips: Stick on to the corners of the LCD screen for a firm, fixed hold.

Short summary description Targus ABL002AMGL tablet screen protector Matte screen protector Dell 1 pc(s):

Targus ABL002AMGL, Matte screen protector, 29.5 cm (11.6"), Matt, Polyethylene terephthalate (PET), 22 g, 1 pc(s)

Long summary description Targus ABL002AMGL tablet screen protector Matte screen protector Dell 1 pc(s):

Targus ABL002AMGL. Screen protector type: Matte screen protector, Maximum screen size: 29.5 cm (11.6"), Surface finish: Matt, Material: Polyethylene terephthalate (PET), Brand compatibility: Dell, Compatibility: Chromebook 3189. Weight: 22 g. Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.