Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 m
- - Ethercon Male
- - Ethercon Male
- - Cat5
- - Blue
Long product name JLC CAT5e Network Lead 2M Blue
:
JLC CAT5e Network Lead 2M Blue
The long product name of JLC CAT5e Network Lead 2M Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
JLC CAT5e Network Lead 2M Blue
More>>>
Short summary description JLC CAT5e Network Lead 2M Blue:
This short summary of the JLC CAT5e Network Lead 2M Blue data-sheet is auto-generated and uses the product title and the first six key specs.
JLC CAT5e Network Lead 2M Blue, 2 m, Cat5, Ethercon, Ethercon, Blue
Long summary description JLC CAT5e Network Lead 2M Blue:
This is an auto-generated long summary of JLC CAT5e Network Lead 2M Blue based on the first three specs of the first five spec groups.
JLC CAT5e Network Lead 2M Blue. Cable length: 2 m, Cable standard: Cat5, Connector 1: Ethercon, Connector 2: Ethercon, Product colour: Blue