location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 350 Compact Multi-Device Bluetooth Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 Compact Multi-Device Bluetooth Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
692S8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548516100 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:03:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 350 Compact Multi-Device Bluetooth Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This keyboard is designed to slip into any little bag and set up on any little surface, on the roam or at home. However petite, there's still plenty of room to stretch out your fingers and type comfortably on the standard-size key caps. It's a sleek and sturdy setup, wherever you may pop up.
  • - Quickly pair and stay wirelessly connected to as many as 3 devices with Bluetooth® 5.2. Just use the custom switching key to easily switch from one device to another. Plus, this keyboard smartly pairs and stays connected across Mac®, Windows®, and Chrome. Get to typing quickly on your desktop, laptop, tablet, or phone.
  • - Enjoy the full satisfaction of standard-sized keycaps and smart shortcuts. The standard key cap design will feel just like home with plenty of room for your fingers to roam. It also features a whole dashboard of shortcut keys, including customizable Fn combinations, audio on/off, emojis, screenshot, dictation, and more. Now you can work quickly and effectively with a smart keyboard designed to keep up with you.
  • - Behold a whole 2 years of battery life[1]. Yep, this little powerhouse will keep you keying at home and on the roam for 24 months straight. It's engineered for maximum efficiency over a strong Bluetooth® 5.2 connection. We've even included 2 AAA batteries to get you started on your 2 year journey.
Warranty: 2 years limited warranty
Long product name HP 350 Compact Multi-Device Bluetooth Keyboard :
The long product name of HP 350 Compact Multi-Device Bluetooth Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

350 Compact Multi-Device Bluetooth Keyboard
More>>>
HP 350 Compact Multi-Device Bluetooth Keyboard:
The official description of HP 350 Compact Multi-Device Bluetooth Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just Your Type: Compact, Comfortable, Connected
Doesn't it just feel better typing on an external keyboard? This sleek wireless keyboard combines roomy desktop productivity with comfy compact portability for wherever you may pop up next. Multi-pair connectivity makes it the perfect companion for your desktop, laptop, tablet, or even phone. Stash it in your satchel, purse, or backpack for that completely satisfying typing experience that stays with you.

Short summary description HP 350 Compact Multi-Device Bluetooth Keyboard:
This short summary of the HP 350 Compact Multi-Device Bluetooth Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 350 Compact Multi-Device Bluetooth Keyboard, Wireless, Bluetooth, Mechanical, Black

Long summary description HP 350 Compact Multi-Device Bluetooth Keyboard:
This is an auto-generated long summary of HP 350 Compact Multi-Device Bluetooth Keyboard based on the first three specs of the first five spec groups.

HP 350 Compact Multi-Device Bluetooth Keyboard. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Mechanical, Recommended usage: Home. Product colour: Black

Built for Travel. Built for Comfort.
Built for Travel. Built for Comfort.

This keyboard is designed to slip into any little bag and set up on any little surface, on the roam or at home. However petite, there's still plenty of room to stretch out your fingers and type comfortably on the standard-size key caps. It's a sleek and sturdy setup, wherever you may pop up.

The Keys to Any of Your Devices
The Keys to Any of Your Devices

Quickly pair and stay wirelessly connected to as many as 3 devices with Bluetooth® 5.2. Just use the custom switching key to easily switch from one device to another. Plus, this keyboard smartly pairs and stays connected across Mac®, Windows®, and Chrome. Get to typing quickly on your desktop, laptop, tablet, or phone.

Smarter Keys
Smarter Keys

Enjoy the full satisfaction of standard-sized keycaps and smart shortcuts. The standard key cap design will feel just like home with plenty of room for your fingers to roam. It also features a whole dashboard of shortcut keys, including customizable Fn combinations, audio on/off, emojis, screenshot, dictation, and more. Now you can work quickly and effectively with a smart keyboard designed to keep up with you.

Compact Design

With the compact design, enjoy portable productivity and space-saving comfort wherever you work.

Many OS, One Keyboard

Works well on Windows®, macOS®, iPadOS®, Chrome OS™, Android™, and iOS.

Contains Recycled Plastics

Contains 60% post-consumer recycled plastic[2] and is shipped in recyclable packaging.[3]

Pick Your Style

Choose between two colors, brilliant white or bold black, to fit any style.

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard key switch *
Mechanical
Pointing device *
No
Numeric keypad *
No
Keyboard keys operating life
10 million characters
Hot keys
Yes
Number of hot keys
12
Bluetooth version
5.2
Design
Backlight *
No
Product colour *
Black
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Service life of battery
24 month(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
MacOS
Mobile operating systems supported
iPadOS
Other operating systems supported
ChromeOS
Sustainability
Sustainable technologies and materials
60% post-consumer recycled plastic; Packaging is recyclable
Brand-specific features
HP GTIN (EAN/UPC)
196548515905
Weight & dimensions
Keyboard dimensions (WxDxH)
282.1 x 121.8 x 16 mm
Keyboard weight
340 g
Weight
340 g
Packaging data
Package width
40 mm
Package depth
155 mm
Package height
325 mm
Package weight
620 g
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
121.8 mm
Height
16 mm
Width
282.1 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 350 Compact Multi-Device Bluetooth Keyboard:
Disclaimer

[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
[3] Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
Technical specification disclaimers
Wireless range may very based on user environmental and computing conditions.
Battery life based on a 5 day week, 8 hours per day (active 20%, idle 15%, sleep 65%); and 16 hours of sleep (35% deep sleep, power off 65%). The maximum capacity of the battery will naturally decrease with time and usage.
The dictation feature is provided by Windows® and macOS and is currently only available in select languages and geographies.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
HP includes a one-year (two-year) limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.