Lenovo logo

Lenovo 4X91H17795 laptop dock/port replicator RJ-45 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82135
Info modified on:
14 Oct 2024, 15:47:13
Bullet Points Lenovo 4X91H17795 laptop dock/port replicator RJ-45 Black:
  • - Full-size RJ45 connector
  • - LEDs on RJ45 connector to indicate activity and link status
  • - Supports PXE boot, Wake-On-LAN, MAC pass through if host notebook supports
  • - Faster than Gigabit: for smoother video conferencing and seamless streaming using 2.50 Gbps switches or routers, this adaptor doubles the performance of a traditional Gigabit Ethernet adaptor. Ethernet signals up to 2.5 Gigabit are designed to work over Cat 5e cabling. Simply pair your USB Ethernet Adaptor with 2.5 Gbps-capable switches and routers to get upgraded networking without changing your cables
Warranty:
1 Year
Long product name Lenovo 4X91H17795 laptop dock/port replicator RJ-45 Black:

USB-C to 2.5G Ethernet Adaptor

Lenovo 4X91H17795 laptop dock/port replicator RJ-45 Black:

With 2.5 Gbps-capable switches/routers, the Lenovo USB-C to 2.5G Ethernet Adaptor is quick and easy way to connect your USB-C enabled notebook to Ethernet connections. It’s ideal for imaging of systems or transferring large files quickly.

Short summary description Lenovo 4X91H17795 laptop dock/port replicator RJ-45 Black:

Lenovo 4X91H17795, RJ-45, Black, CB CE FCC ICE RCM VCCI KCC BSMI EAC Ukraine DoC, Windows 10, 5 - 35 °C, 20 - 80%

Long summary description Lenovo 4X91H17795 laptop dock/port replicator RJ-45 Black:

Lenovo 4X91H17795. Host interface: RJ-45. Product colour: Black, Certification: CB CE FCC ICE RCM VCCI KCC BSMI EAC Ukraine DoC. Windows operating systems supported: Windows 10. Width: 200 mm, Depth: 27.8 mm, Height: 14 mm. Package weight: 28.515 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.