location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9970CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9970CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625131 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi :
The long product name of Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30ppm, 2400 x 600dpi, 33.6K bps, 30cpm, 19200 x 19200 dpi, 48-bit, 256MB, 802.11b/g, 10/100 Base-TX, White/Black
More>>>
Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:
The official description of Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Performance Color Laser All-in-One for your Small Business or Workgroup
The MFC-9970cdw color laser all-in-one combines print, copy, scan and fax in one powerful device. It produces high-impact color output at impressive print and copy speeds of up to 30ppm and offers flexible connectivity with its Wireless, Ethernet and USB interfaces. It features a 5" Color Touch Screen Display for easy navigation and menu selection. Also, this flagship model offers automatic duplex print/copy/scan/fax and optional high yield toner cartridges to help lower your operating costs – making this all-in-one a smart choice for a business or workgroup.

Main Features
- Fast color output. With a print speed up to 30ppm in both color and black, you no longer have to wait for brilliant color output.
- 5" Color Touch Screen Display. Simple and intuitive display allows for easy navigation and menu selection.
- Flexible connectivity. Print, scan or send faxes wirelessly as well as the ability to install the MFC on a wired network (via Ethernet) or connect locally to a single computer via USB‡.
- Advanced duplex capability. Save paper and reduce costs by printing two-sided documents and booklets. Plus, two-sided scanning using the auto document feeder for copying, scanning and faxing.
- Expandable paper capacity. You can increase your total paper capacity to 800 sheets by adding an optional 500-sheet letter/legal paper tray‡.
- Automatic multi-page copying, scanning and faxing. Use the 50-page capacity auto document feeder for copying, scanning or faxing up to legal-size documents.
- USB Direct Interface. Print PDF and JPEG files directly from or scan to your USB flash memory drive without connecting to your PC.
- High quality color scanning. Use the legal size document glass to scan a single page or the 50-page capacity auto document feeder to scan multiple pages at a time (up to legal-size).
- High capacity replacement toner cartridges. Spend less time replacing supplies and help reduce operating costs by using high yield replacement toner cartridges.
- High-speed faxing. Send and receive faxes quickly in b&w or color using its high-speed 33.6K bps fax modem.
- One Year On-Site Limited Warranty. Provides industry leading support right to you.
- Brother™ iPrint&Scan. Free app download for wireless printing (JPEG & PDF) from and scanning to your Apple® or Android™ mobile device‡.

Short summary description Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:
This short summary of the Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9970CDW, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-9970CDW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
2400 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax broadcasting
340 locations
Fax delayed sending
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Blue, Red, Yellow
Page description languages
BR-Script 3, PCL 6
All-In-One-multitasking
Yes
Optional functions
Fax
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS, mDNS, LLMNR, LPR/LPD, IPP/IPPS, FTP, CIFS, TELNET, SNMPv1/v2c/v3, HTTP/HTTPS, TFTP, SMTP, ICMP, LLTD, SNTP, APOP, POP, SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP, POP), 802.1x
Supported network protocols (IPv6)
NDP, RA, DNS, mDNS, LLMNR, LPR/LPD, IPP/IPPS, FTP, CIFS, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS, TFTP, SMTP, ICMPv6, SNTP, LLTD, APOP, POP, SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP, POP), 802.1x
Network printing methods
LDAP
Authentication method
WEP 64/128-b, WPA-PSK (TKIP/AES), WPA2-PSK (AES), 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (printing)
57 dB
Sound pressure level (copying)
57 dB
Sound power level (standby)
57 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
615 W
Power consumption (standby)
1.8 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 90.5 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
28.5 kg
Packaging data
Package weight
34 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
490 x 526 x 531 mm
Compatible operating systems
Windows, Mac OS
Dimensions (W x D x H) (imperial)
490.2 x 525.8 x 530.9 mm (19.3 x 20.7 x 20.9")
Weight (imperial)
28.5 kg (62.8 lbs)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
699 x 663 x 706 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-11-05 02:12:10
Uk has collected 18 expert reviews for Brother MFC-9970CDW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-11-05 02:11:56
This printer is fast in all modes. From off position (39 seconds), standby (28 seconds) and when running (10 seconds). It's worth comparing these results with those for the Brother HL-4570CDW which we tested previously: the equivalent single function v...
Good Cost per page: 8.9 pence / Several toner sizes, Good print quality / Rapid, including in doublesided mode, Secure document feature, Wifi / Doublesided / Mac, Windows, Linux compatible, Low power consumption / Energy Star and Blue Angel...
Bad Copy quality is rather average, Noisy: 56 dB(A) when printing...
Bottom line A full pro model that combines rapidity and quality. It's cost per page and low standby power consumption make it an economical machine to run. We particularly like its design and ease of use...
100%
techadvisor.co.uk
Updated:
2011-11-05 02:11:58
Brother MFC-9970CDW review: A 5-inch colour touchscreen enhances this small-office or workgroup machine The Brother MFC-9970CDW colour laser multifunction printer tackles the full laundry list of small-office and workgroup print/copy/scan/fax needs, ou...
Bottom line Fast output, economical toner, and Wi-Fi are the highlights of this small-office and workgroup model. Photo quality is acceptable.Brother MFC-9970CDW review: A 5-inch colour touchscreen enhances this small-office or workgroup machine The Brother MFC-99...
70%
goodgearguide.com.au
Updated:
2011-11-05 02:11:59
The Brother MFC-9970CDW color laser multifunction printer tackles the full laundry list of small-office and workgroup print/copy/scan/fax needs, outdoing every competitor in its price range (US$700 as of July 18, 2011) and offering cheap toner to boot...
Good Wireless networking, Cheap toner...
Bad Dark scan quality...
Bottom line Fast output, economical toner, and Wi-Fi are the highlights of this small-office and workgroup model. Photo quality is acceptable...
70%
itreviews.com
Updated:
2011-11-05 02:12:06
Brother has a solid foundation with its range of home and small business printers - but now the firm has started making serious in-roads into the market for small-to-medium office multifunction printers (MFPs). The MFC-9970CDW is the showcase model in...
Bottom line Solidly built, with simple and clear controls, auto-duplex capability for all four functions, exceptional black text quality and fast speeds, the Brother MFC-9970CDW is well worth considering for medium-sized offices - as long as you don't want to prin...
0%
itpro.co.uk
Updated:
2011-11-05 02:12:07
Brother's MFC-9970CDW is designed as a flexible and highly functional office workhorse, with integrated duplex printing and scanning, a fax machine, touchscreen and network printing management interface. Measuring a surprisingly compact 530x490x526mm, the...
Bottom line We were impressed with both the quality and performance of the MFC-9970CDW. The only qualitative point on which we were less than perfectly happy was a slight red tint on our photo prints. However, photo printing isn’t a priority for most office lasers...
83%
trustedreviews.com
Updated:
2011-11-05 02:12:09
Brother's stated desire to get into the workgroup printer and multifunction market has been well realised with its new range of machines. At the top of these, the MFC-9970CDW is a multifunction with all the trimmings. This printer's most obvious differe...
Bottom line The main thing you pay extra for in a laser printer is speed and the MFC-9970CDW is rated at 28ppm in black and colour. While we can confirm it's as fast printing black pages as it is printing colour, we couldn't get anywhere near the specified speed. Our...
80%
alphr.com
Updated:
2012-05-12 01:01:37
The MFC-9970CDW is Brother's flagship colour laser MFP, aimed at workgroups of up to ten users. This compact unit will sit on a desk, yet claims print speeds of 28ppm in colour. It includes automatic duplexing, has an intuitive 5in colour touchscreen, and...
Bottom line A colour laser MFP with plenty of features, but it's let down by slow colour speeds and poor quality...
50%
cnwintech.com
Updated:
2016-12-27 19:29:29
High performance and features offered by this product suitable for businesses who requires robust print devices all-in-one. Brother MFC-9970CDW offers high performance. These devices claimed capable to print hurried. This device also able to deal with var...
Good Performance hurried, Complete features, Touch-screen based, There are wired and wireless connections, Can serve independently (without PC), Secure Print function, Print over Android devices, Duplex facilities for all functions...
Bad Print quality color images less sharp, Printing from USB only support images and PDF files...
78%
printercomparison.com
Updated:
2015-01-10 01:15:44
Brother unveiled their MFC-9000 series last fall with the release of each model in the series staggered over four months.The flagship MFC-9970cdw was the final release of the series and offered the most interesting features including a 5-inch color t...
Bottom line The MFC-9970cdw is the multifunction version of the HL-4570cdw and so it shares many of the same qualities: quick print speeds, overall good print quality, and unique features. But it can take businesses to the next level with the addition of a useful...
80%
macworld.com
Updated:
2015-01-10 01:15:46
The Brother MFC-9970CDW color laser multifunction printer tackles the full laundry list of small-office and workgroup print/copy/scan/fax needs, outdoing every competitor in its price range ($700 as of July 18, 2011) and offering cheap toner to boot. T...
Good Cheap toner, * Color touchscreen LCD, * Wireless networking...
Bad Dark scan quality, Price when rated: $700...
70%
pcworld.com_techhive.com
Updated:
2015-01-10 01:15:53
The Brother MFC-9970CDW color laser multifunction printer tackles the full laundry list of small-office and workgroup print/copy/scan/fax needs, outdoing every competitor in its price range ($700 as of July 18, 2011) and offering cheap toner to boot. T...
Good Cheap toner, Color touchscreen LCD, Wireless networking...
Bad Dark scan quality...
Bottom line A 5-inch color touchscreen enhances this small-office or workgroup machine. It's also fast, with cheap toner and Wi-Fi...
70%
pcmag.com
Updated:
2015-01-10 01:15:53
Add the Brother MFC-9970CDW ($700 street) to the small, but growing, list of desktop laser MFPs that include a color touch screen on the front panel. As with the others, including the HP LaserJet Pro CM1415fnw color MFP ($449 list, 4.0 stars) for examp...
Good Fast. Touch screen for easier scanning, faxing, and copying from the front panel. Prints from and scans to USB key. Direct Email.
Bad Output quality is a touch below par for graphics and significantly below par for photos.
Bottom line The Brother MFC-9970CDW's output quality is a little disappointing for graphics and photos, but the color laser multifunction printer offers fast speed, high quality text, and lots of features. Buy it now...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)