location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75 Watt Portable Power Inverter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33060
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey :
The long product name of Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75 Watt Portable Power Inverter
More>>>
Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey:
The official description of Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One dead laptop...or ten pounds of extra batteries? You no longer need to choose! The Kensington Portable Power Inverter transforms any car lighter into a standard electrical outlet that's safe enough for your laptop, cell phone, or any other precious gadget. Power up and lighten your load.

This product is designed to work with an automotive-type cigarette lighter. Some airlines have cigarette lighter outlets. Check with your air carrier for details.

- Transforms any car lighter socket into a standard electrical outlet
- Power or charge notebook, cell phone, or other device virtually anywhere
- Sleek design delivers quick, easy power with unmatched portability
- Eliminates need to carry extra batteries
- Internal circuit protection prevents overheating, safeguarding user notebook

Short summary description Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey:
This short summary of the Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 75 Watt Portable Power Inverter, 12 V, 120 V, UL, ETL, CSA, Grey, 36.7 x 58.3 x 113.4 mm

Long summary description Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey:
This is an auto-generated long summary of Kensington 75 Watt Portable Power Inverter power adapter/inverter Grey based on the first three specs of the first five spec groups.

Kensington 75 Watt Portable Power Inverter. Input voltage: 12 V, Output voltage: 120 V, Certification: UL, ETL, CSA. Product colour: Grey. Dimensions (WxDxH): 36.7 x 58.3 x 113.4 mm

Features
Input voltage *
12 V
Output voltage *
120 V
Certification
UL, ETL, CSA
Design
Product colour *
Grey
Other features
Dimensions (WxDxH)
36.7 x 58.3 x 113.4 mm