location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWO4UBRKTSHELF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262950 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:03:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for home office or small business with no floor space for full-size rack cabinet
  • - Steel construction with smooth laser-cut edges that won't damage cable jackets
  • - Supports universal mounting for left- or right-hinging to allow easy cable access
  • - Keyhole mounting slots spaced 16 in. apart to match standard wall-stud placement
  • - Included shelf holds non-rack items like routers and tower UPS systems
Warranty: 5-year limited
Long product name Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged :
The long product name of Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged
More>>>
Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged:
The official description of Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wall-Mount Bracket Is the Ideal Alternative to a Full-Size Rack Cabinet
If you don’t have enough equipment to justify the purchase of a full-size rack or you don’t have enough space for one, this SmartRack® bracket is the ideal alternative for your home office or small business. Made from heavy-duty laser-cut 14-gauge cold-rolled steel with a durable black powder-coated finish, this 4U wall-mount bracket attaches to the wall of your back office or closet with the included mounting screws.

Hinged Bracket Supports EIA-Standard 19 in. Rack Equipment
The SRWO4UBRKTSHELF houses 4U of compatible 19-inch rack components, including EIA-compliant switches and patch panels by any manufacturer, up to 14.75 inches deep. The 4U wall-mount bracket is hinged to allow open, unrestricted access to equipment and cabling from either the left or right side. Maximum load capacity is 150 pounds (68 kilograms).

Rear Cutout Eases Cable Installations
The 4U bracket features an open cutout in the rear that allows for cable feeds through the wall to streamline installations and reduce cable clutter. The laser-cut metal bracket’s surfaces and edges are smooth to reduce wear on cable jackets and patch panel equipment.

Space-Saving Shelf Allows Easy Storage of Non-Rack Components
Install the steel shelf at the top or bottom of the bracket to hold equipment that is not rack-mountable, including Ethernet routers, wireless access points, tower UPS systems and mini switches. No separate rack-mount shelf accessory is needed.

Easy Mounting with the Included Hardware
Rear keyhole mounting slots are 16 inches apart to align with standard wall-stud placement. Stamped horizontal reinforcement ribs on the back of the bracket provide extra stability. The 4U wall-mount bracket comes with 12-24 mounting screws for installing the bracket and rack equipment.

Short summary description Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged:
This short summary of the Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged, Mounting bracket, Black, 68 kg, 4U, China, 504.4 mm

Long summary description Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged:
This is an auto-generated long summary of Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged based on the first three specs of the first five spec groups.

Tripp Lite SRWO4UBRKTSHELF 4U Wall-Mount Bracket with Shelf for Small Switches and Patch Panels, Hinged. Type: Mounting bracket, Product colour: Black, Maximum weight capacity: 68 kg. Width: 504.4 mm, Depth: 381 mm, Height: 271.3 mm. Quantity per pack: 1 pc(s), Package width: 424.2 mm, Package depth: 561.3 mm. Products per master (outer) case: 1 pc(s)

Features
Type *
Mounting bracket
Product colour *
Black
Maximum weight capacity
68 kg
Rack capacity
4U
Country of origin
China
Weight & dimensions
Width
504.4 mm
Depth
381 mm
Height
271.3 mm
Weight
8.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
424.2 mm
Package depth
561.3 mm
Package height
124.5 mm
Package weight
9.71 kg
Technical details
Sustainability compliance
Yes
Compliance certificates
REACH, RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8302.50.0000
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)